Vishay Precision Group Tantalum Capacitor, 22Uf, 10V, Case B, Reel; Capacitance Vishay T55B226M010C0200.

Description
TANTALUM CAPACITOR, 22UF, 10V, CASE B, REEL; Capacitance:22µF; Capacitance Tolerance:± 20%; Manufacturer Size Code:B; ESR:0.2ohm; Product Length:3.5mm; Product Width:2.8mm; Product Height:1.9mm; Operating Temperature Min:-55°C RoHS Compliant: Yes
Description
TANTALUM CAPACITOR, 22UF, 10V, CASE B, REEL; Capacitance:22µF; Capacitance Tolerance:± 20%; Manufacturer Size Code:B; ESR:0.2ohm; Product Length:3.5mm; Product Width:2.8mm; Product Height:1.9mm; Operating Temperature Min:-55°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 22Uf, 10V, Case B, Reel; Capacitance Vishay - 30AC2130 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 10V, Case B, Reel; Capacitance Vishay
30AC2130
Tantalum Capacitor, 22Uf, 10V, Case B, Reel; Capacitance Vishay 30AC2130
TANTALUM CAPACITOR, 22UF, 10V, CASE B, REEL; Capacitance:22µF; Capacitance Tolerance:± 20%; Manufacturer Size Code:B; ESR:0.2ohm; Product Length:3.5mm; Product Width:2.8mm; Product Height:1.9mm; Operating Temperature Min:-55°C RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF, 10V, CASE B, REEL; Capacitance:22µF; Capacitance Tolerance:± 20%; Manufacturer Size Code:B; ESR:0.2ohm; Product Length:3.5mm; Product Width:2.8mm; Product Height:1.9mm; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 30AC2130
Product Name Tantalum Capacitor, 22Uf, 10V, Case B, Reel; Capacitance Vishay
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -55 to ? C (-67 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101412T200DF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers