Vishay Intertechnology, Inc. Tantalum - Polymer Capacitors - T55B157M6R3C0035 T55B157M6R3C0035

Description
Manufacturer: Vishay Win Source Part Number: 1105140-T55B157M6R3C 0035 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 6.3V Height - Seated (Max): 0.083" (2.10mm) Mounting: SMD (SMT) Capacitance: 150μF Tolerance: ±20% Manufacturer Size Code: B ESR: 35 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1105140-T55B157M6R3C 0035 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 6.3V Height - Seated (Max): 0.083" (2.10mm) Mounting: SMD (SMT) Capacitance: 150μF Tolerance: ±20% Manufacturer Size Code: B ESR: 35 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - T55B157M6R3C0035 - 1105140-T55B157M6R3C0035 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum - Polymer Capacitors - T55B157M6R3C0035
1105140-T55B157M6R3C0035
Tantalum - Polymer Capacitors - T55B157M6R3C0035 1105140-T55B157M6R3C0035
Manufacturer: Vishay Win Source Part Number: 1105140-T55B157M6R3C 0035 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 6.3V Height - Seated (Max): 0.083" (2.10mm) Mounting: SMD (SMT) Capacitance: 150μF Tolerance: ±20% Manufacturer Size Code: B ESR: 35 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1105140-T55B157M6R3C0035
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 6.3V
Height - Seated (Max): 0.083" (2.10mm)
Mounting: SMD (SMT)
Capacitance: 150μF
Tolerance: ±20%
Manufacturer Size Code: B
ESR: 35 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 105°C
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 150uF 6.3V Capacitor
70-T55B157M6R3C0035
SMD 150uF 6.3V Capacitor 70-T55B157M6R3C0035
150uF 6.3V Tantalum Capacitor, 1411 Case, SMD Product overview: T55B157M6R3C0035 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T55B157M6R3C0035 can be used for catalog matching and distributor lookup.

150uF 6.3V Tantalum Capacitor, 1411 Case, SMD Product overview: T55B157M6R3C0035 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T55B157M6R3C0035 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - 718-2028-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2028-1-ND
Tantalum - Polymer Capacitors 718-2028-1-ND
150µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 35mOhm @ 100kHz

150µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 35mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-2028-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2028-6-ND
Tantalum - Polymer Capacitors 718-2028-6-ND
150µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 35mOhm @ 100kHz

150µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 35mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-2028-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2028-2-ND
Tantalum - Polymer Capacitors 718-2028-2-ND
150µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 35mOhm @ 100kHz

150µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 35mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - T55B157M6R3C0035 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T55B157M6R3C0035
Capacitors - Tantalum - Polymer Capacitors T55B157M6R3C0035
CAP TANT POLY 150UF 6.3V 1411

CAP TANT POLY 150UF 6.3V 1411

Supplier's Site
Tantalum Capacitor, 150Uf, 6.3V, Case B; Capacitance Vishay - 26Y9118 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 150Uf, 6.3V, Case B; Capacitance Vishay
26Y9118
Tantalum Capacitor, 150Uf, 6.3V, Case B; Capacitance Vishay 26Y9118
TANTALUM CAPACITOR, 150UF, 6.3V, CASE B; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:B; ESR:0.035ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mmRoHS Compliant: Yes

TANTALUM CAPACITOR, 150UF, 6.3V, CASE B; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:B; ESR:0.035ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mmRoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 150Uf, 6.3V, Case B, Reel; Capacitance Vishay - 84X8291 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 150Uf, 6.3V, Case B, Reel; Capacitance Vishay
84X8291
Tantalum Capacitor, 150Uf, 6.3V, Case B, Reel; Capacitance Vishay 84X8291
TANTALUM CAPACITOR, 150UF, 6.3V, CASE B, REEL; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:B; ESR:0.035ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 150UF, 6.3V, CASE B, REEL; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:B; ESR:0.035ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1105140-T55B157M6R3C0035 70-T55B157M6R3C0035 718-2028-1-ND 718-2028-6-ND T55B157M6R3C0035 26Y9118 84X8291
Product Name Tantalum - Polymer Capacitors - T55B157M6R3C0035 SMD 150uF 6.3V Capacitor Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors Tantalum Capacitor, 150Uf, 6.3V, Case B; Capacitance Vishay Tantalum Capacitor, 150Uf, 6.3V, Case B, Reel; Capacitance Vishay
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 150 microF 150 microF 150 microF 150 microF 150 microF 150 microF 150 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Tantalum Capacitors - TIM226K010P0Y-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers