The Vishay 15OºF, 25V tantalum polymer capacitor (part number 98Y1892) features a capacitance tolerance of ±20% and is housed in a Case B package, measuring 3.5mm in length and 2.8mm in width. It operates effectively within a temperature range of -55°C to +105°C and is suitable for applications requiring low equivalent series resistance (ESR), specified at 0.1 ohm. This capacitor is RoHS compliant and is designed for use in decoupling, smoothing, and filtering applications, making it a versatile choice for various electronic projects. Its compatibility with high-volume automatic pick and place equipment enhances its usability in production environments.
Tantalum Capacitor, Tantalum (solid Polymer), Product overview: T55B156M025C0100 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T55B156M025C0100 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1359622-T55B156M025C
Category: Capacitors - Tantalum - Polymer Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 53 pct.
Type: Molded
MSL Level: 3 (168 Hours)
Mfr: Vishay Sprague
Series: vPolyTan™ T55
Package: Tape & Reel
Product Status: Active
Features: General Purpose
Package / Case: 1411 (3528 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 15 µF
Tolerance: ±20%
Voltage - Rated: 25 V
ESR (Equivalent Series Resistance): 100mOhm @ 100kHz
Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max): 0.083" (2.10mm)
ECCN: EAR99
Manufacturer Size Code: B
15µF Molded Tantalum Polymer Capacitor 25V 1411 (3528 Metric) 100mOhm @ 100kHz
15µF Molded Tantalum Polymer Capacitor 25V 1411 (3528 Metric) 100mOhm @ 100kHz
15µF Molded Tantalum Polymer Capacitor 25V 1411 (3528 Metric) 100mOhm @ 100kHz
CAP, 15UF, 25V, TANT, POLYMER, CASE B; Capacitance:15µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Manufacturer Size Code:B; ESR:0.1ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes
CAP, 15UF, 25V, TANT, POLYMER, CASE B; Capacitance:15µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Manufacturer Size Code:B; ESR:0.1ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes
CAP TANT POLY 15UF 25V 1411
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 70-T55B156M025C0100 | 1359622-T55B156M025C0100 | 718-2160-6-ND | 718-2160-2-ND | 78AC7077 | T55B156M025C0100 |
| Product Name | Capacitor | Capacitors - Tantalum - Polymer Capacitors | Tantalum - Polymer Capacitors | Tantalum - Polymer Capacitors | Cap, 15Uf, 25V, Tant, Polymer, Case B; Capacitance Vishay | Capacitors - Tantalum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |||
| RoHS Compliant | Yes | Yes | ||||
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Capacitance Range | 15 microF | 15 microF | 15 microF | 15 microF | 15 microF |