Vishay Intertechnology, Inc. Tantalum - Polymer Capacitors T55B107M6R3C0045

Description
100µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 45mOhm @ 100kHz
Request a Quote Datasheet
Description
100µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 45mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 718-2023-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2023-2-ND
Tantalum - Polymer Capacitors 718-2023-2-ND
100µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 45mOhm @ 100kHz

100µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 45mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-2023-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2023-6-ND
Tantalum - Polymer Capacitors 718-2023-6-ND
100µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 45mOhm @ 100kHz

100µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 45mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-2023-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2023-1-ND
Tantalum - Polymer Capacitors 718-2023-1-ND
100µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 45mOhm @ 100kHz

100µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 45mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitor, 100Uf, 6.3V, Case B; Capacitance Vishay - 26Y9114 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf, 6.3V, Case B; Capacitance Vishay
26Y9114
Tantalum Capacitor, 100Uf, 6.3V, Case B; Capacitance Vishay 26Y9114
TANTALUM CAPACITOR, 100UF, 6.3V, CASE B; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:B; ESR:0.045ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mmRoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF, 6.3V, CASE B; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:B; ESR:0.045ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mmRoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 100Uf, 6.3V, Case B, Reel; Capacitance Vishay - 84X8286 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf, 6.3V, Case B, Reel; Capacitance Vishay
84X8286
Tantalum Capacitor, 100Uf, 6.3V, Case B, Reel; Capacitance Vishay 84X8286
TANTALUM CAPACITOR, 100UF, 6.3V, CASE B, REEL; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:B; ESR:0.045ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF, 6.3V, CASE B, REEL; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:B; ESR:0.045ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum - Polymer Capacitors - T55B107M6R3C0045 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T55B107M6R3C0045
Capacitors - Tantalum - Polymer Capacitors T55B107M6R3C0045
CAP TANT POLY 100UF 6.3V 1411

CAP TANT POLY 100UF 6.3V 1411

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-2023-2-ND 718-2023-6-ND 26Y9114 84X8286 T55B107M6R3C0045
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Tantalum Capacitor, 100Uf, 6.3V, Case B; Capacitance Vishay Tantalum Capacitor, 100Uf, 6.3V, Case B, Reel; Capacitance Vishay Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701273 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminum Electrolytic - 101C273U016AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details