Vishay Intertechnology, Inc. 10uF Capacitor T55B106M035C0200

Description
Tantalum Capacitors - Polymer 10uF 35volts 20% 200mohms maxESR Product overview: T55B106M035C0200 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T55B106M035C0200 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Tantalum Capacitors - Polymer 10uF 35volts 20% 200mohms maxESR Product overview: T55B106M035C0200 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T55B106M035C0200 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay 10 µF, 35V Tantalum Polymer Capacitor (part number 78AC7076) features a capacitance tolerance of ±20% and is designed for surface mount applications. It operates effectively within a temperature range of -55 °C to +105 °C, making it suitable for various environmental conditions. The capacitor has an ultra-low equivalent series resistance (ESR) of 0.2 ohms, which enhances its performance in high-frequency applications. It is surge current tested and exhibits high ripple current capability, ensuring reliability in demanding circuits. The molded case is compatible with automatic pick and place equipment, facilitating efficient assembly processes. This component is RoHS compliant, aligning with modern environmental standards. It is ideal for applications such as decoupling, smoothing, and filtering in devices like smartphones, tablets, and computer motherboards.

Datasheet Summary
Powered by GS/AI

The Vishay 10 µF, 35V Tantalum Polymer Capacitor (part number 78AC7076) features a capacitance tolerance of ±20% and is designed for surface mount applications. It operates effectively within a temperature range of -55 °C to +105 °C, making it suitable for various environmental conditions. The capacitor has an ultra-low equivalent series resistance (ESR) of 0.2 ohms, which enhances its performance in high-frequency applications. It is surge current tested and exhibits high ripple current capability, ensuring reliability in demanding circuits. The molded case is compatible with automatic pick and place equipment, facilitating efficient assembly processes. This component is RoHS compliant, aligning with modern environmental standards. It is ideal for applications such as decoupling, smoothing, and filtering in devices like smartphones, tablets, and computer motherboards.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10uF Capacitor
70-T55B106M035C0200
10uF Capacitor 70-T55B106M035C0200
Tantalum Capacitors - Polymer 10uF 35volts 20% 200mohms maxESR Product overview: T55B106M035C0200 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T55B106M035C0200 can be used for catalog matching and distributor lookup.

Tantalum Capacitors - Polymer 10uF 35volts 20% 200mohms maxESR Product overview: T55B106M035C0200 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T55B106M035C0200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - 3581-T55B106M035C0200CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T55B106M035C0200CT-ND
Tantalum - Polymer Capacitors 3581-T55B106M035C0200CT-ND
CAP TANT POLY 10UF 35V 1411

CAP TANT POLY 10UF 35V 1411

Buy Now Datasheet
Tantalum - Polymer Capacitors - 3581-T55B106M035C0200TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T55B106M035C0200TR-ND
Tantalum - Polymer Capacitors 3581-T55B106M035C0200TR-ND
CAP TANT POLY 10UF 35V 1411

CAP TANT POLY 10UF 35V 1411

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - 1359885-T55B106M035C0200 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum - Polymer Capacitors
1359885-T55B106M035C0200
Capacitors - Tantalum - Polymer Capacitors 1359885-T55B106M035C0200
Win Source Part Number: 1359885-T55B106M035C 0200 Category: Capacitors - Tantalum - Polymer Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 32 pct. Type: Molded MSL Level: 3 (168 Hours) Mfr: Vishay Polytech Series: vPolyTan™ T55 Package: Tape & Reel (TR) Product Status: Active Features: General Purpose Package / Case: 1411 (3528 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 35 V ESR (Equivalent Series Resistance): 200mOhm @ 100kHz Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Max): 0.083" (2.10mm) ECCN: EAR99 Manufacturer Size Code: B

Win Source Part Number: 1359885-T55B106M035C0200
Category: Capacitors - Tantalum - Polymer Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 32 pct.
Type: Molded
MSL Level: 3 (168 Hours)
Mfr: Vishay Polytech
Series: vPolyTan™ T55
Package: Tape & Reel (TR)
Product Status: Active
Features: General Purpose
Package / Case: 1411 (3528 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 35 V
ESR (Equivalent Series Resistance): 200mOhm @ 100kHz
Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max): 0.083" (2.10mm)
ECCN: EAR99
Manufacturer Size Code: B

Buy Now Datasheet
Cap, 10Uf, 35V, Tant, Polymer, Case B; Capacitance Vishay - 78AC7075 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 35V, Tant, Polymer, Case B; Capacitance Vishay
78AC7075
Cap, 10Uf, 35V, Tant, Polymer, Case B; Capacitance Vishay 78AC7075
CAP, 10UF, 35V, TANT, POLYMER, CASE B; Capacitance:10µF; Capacitance Tolerance:± 20%; Manufacturer Size Code:B; ESR:0.2ohm; Product Length:3.5mm; Product Width:2.8mm; Product Height:1.9mm; Operating Temperature Min:-55°C RoHS Compliant: Yes

CAP, 10UF, 35V, TANT, POLYMER, CASE B; Capacitance:10µF; Capacitance Tolerance:± 20%; Manufacturer Size Code:B; ESR:0.2ohm; Product Length:3.5mm; Product Width:2.8mm; Product Height:1.9mm; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Uf, 35V, Tant, Polymer, Case B; Capacitance Vishay - 78AC7076 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 35V, Tant, Polymer, Case B; Capacitance Vishay
78AC7076
Cap, 10Uf, 35V, Tant, Polymer, Case B; Capacitance Vishay 78AC7076
CAP, 10UF, 35V, TANT, POLYMER, CASE B; Capacitance:10µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Manufacturer Size Code:B; ESR:0.2ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

CAP, 10UF, 35V, TANT, POLYMER, CASE B; Capacitance:10µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Manufacturer Size Code:B; ESR:0.2ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Uf, 35V, Tant, Polymer, B Rohs Compliant Vishay - 69AH9311 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 35V, Tant, Polymer, B Rohs Compliant Vishay
69AH9311
Cap, 10Uf, 35V, Tant, Polymer, B Rohs Compliant Vishay 69AH9311
CAP, 10UF, 35V, TANT, POLYMER, B ROHS COMPLIANT: YES

CAP, 10UF, 35V, TANT, POLYMER, B ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Tantalum - Polymer Capacitors - T55B106M035C0200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T55B106M035C0200
Capacitors - Tantalum - Polymer Capacitors T55B106M035C0200
CAP TANT POLY 10UF 35V 1411

CAP TANT POLY 10UF 35V 1411

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 70-T55B106M035C0200 3581-T55B106M035C0200CT-ND 1359885-T55B106M035C0200 78AC7075 78AC7076 69AH9311 T55B106M035C0200
Product Name 10uF Capacitor Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors Cap, 10Uf, 35V, Tant, Polymer, Case B; Capacitance Vishay Cap, 10Uf, 35V, Tant, Polymer, Case B; Capacitance Vishay Cap, 10Uf, 35V, Tant, Polymer, B Rohs Compliant Vishay Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic - 101C164U016BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers