Vishay Intertechnology, Inc. Tantalum - Polymer Capacitors T55B106M025C0100

Description
10µF Molded Tantalum Polymer Capacitor 25V 1411 (3528 Metric) 100mOhm @ 100kHz
Request a Quote Datasheet
Description
10µF Molded Tantalum Polymer Capacitor 25V 1411 (3528 Metric) 100mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 718-2092-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2092-2-ND
Tantalum - Polymer Capacitors 718-2092-2-ND
10µF Molded Tantalum Polymer Capacitor 25V 1411 (3528 Metric) 100mOhm @ 100kHz

10µF Molded Tantalum Polymer Capacitor 25V 1411 (3528 Metric) 100mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-2092-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2092-6-ND
Tantalum - Polymer Capacitors 718-2092-6-ND
10µF Molded Tantalum Polymer Capacitor 25V 1411 (3528 Metric) 100mOhm @ 100kHz

10µF Molded Tantalum Polymer Capacitor 25V 1411 (3528 Metric) 100mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-2092-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2092-1-ND
Tantalum - Polymer Capacitors 718-2092-1-ND
10µF Molded Tantalum Polymer Capacitor 25V 1411 (3528 Metric) 100mOhm @ 100kHz

10µF Molded Tantalum Polymer Capacitor 25V 1411 (3528 Metric) 100mOhm @ 100kHz

Buy Now Datasheet
Cap, 10Uf, 25V, Tant, Polymer, Case B; Capacitance Vishay - 50Y7929 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 25V, Tant, Polymer, Case B; Capacitance Vishay
50Y7929
Cap, 10Uf, 25V, Tant, Polymer, Case B; Capacitance Vishay 50Y7929
CAP, 10UF, 25V, TANT, POLYMER, CASE B; Capacitance:10µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Manufacturer Size Code:B; ESR:0.1ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

CAP, 10UF, 25V, TANT, POLYMER, CASE B; Capacitance:10µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Manufacturer Size Code:B; ESR:0.1ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Uf, 25V, Tant, Polymer, Case B; Capacitance Vishay - 37AJ8768 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 25V, Tant, Polymer, Case B; Capacitance Vishay
37AJ8768
Cap, 10Uf, 25V, Tant, Polymer, Case B; Capacitance Vishay 37AJ8768
CAP, 10UF, 25V, TANT, POLYMER, CASE B; Capacitance:10µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Manufacturer Size Code:B; ESR:0.1ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

CAP, 10UF, 25V, TANT, POLYMER, CASE B; Capacitance:10µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Manufacturer Size Code:B; ESR:0.1ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - T55B106M025C0100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T55B106M025C0100
Capacitors - Tantalum - Polymer Capacitors T55B106M025C0100
CAP TANT POLY 10UF 25V 1411

CAP TANT POLY 10UF 25V 1411

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 718-2092-2-ND 718-2092-6-ND 50Y7929 T55B106M025C0100
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Cap, 10Uf, 25V, Tant, Polymer, Case B; Capacitance Vishay Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitor - 101472U075BC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4700 microF
View Details
3 suppliers
Film Capacitors - 116307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details