Vishay Intertechnology, Inc. Tantalum - Polymer Capacitors T55B106M016C0100

Description
10µF Molded Tantalum Polymer Capacitor 16V 1411 (3528 Metric) 100mOhm @ 100kHz
Request a Quote Datasheet
Description
10µF Molded Tantalum Polymer Capacitor 16V 1411 (3528 Metric) 100mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 3581-T55B106M016C0100DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T55B106M016C0100DKR-ND
Tantalum - Polymer Capacitors 3581-T55B106M016C0100DKR-ND
10µF Molded Tantalum Polymer Capacitor 16V 1411 (3528 Metric) 100mOhm @ 100kHz

10µF Molded Tantalum Polymer Capacitor 16V 1411 (3528 Metric) 100mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 3581-T55B106M016C0100CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T55B106M016C0100CT-ND
Tantalum - Polymer Capacitors 3581-T55B106M016C0100CT-ND
10µF Molded Tantalum Polymer Capacitor 16V 1411 (3528 Metric) 100mOhm @ 100kHz

10µF Molded Tantalum Polymer Capacitor 16V 1411 (3528 Metric) 100mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 3581-T55B106M016C0100TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T55B106M016C0100TR-ND
Tantalum - Polymer Capacitors 3581-T55B106M016C0100TR-ND
10µF Molded Tantalum Polymer Capacitor 16V 1411 (3528 Metric) 100mOhm @ 100kHz

10µF Molded Tantalum Polymer Capacitor 16V 1411 (3528 Metric) 100mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - 1359905-T55B106M016C0100 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum - Polymer Capacitors
1359905-T55B106M016C0100
Capacitors - Tantalum - Polymer Capacitors 1359905-T55B106M016C0100
Win Source Part Number: 1359905-T55B106M016C 0100 Category: Capacitors - Tantalum - Polymer Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 43 pct. Type: Molded MSL Level: 3 (168 Hours) Mfr: Vishay Sprague Series: vPolyTan™ T55 Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 1411 (3528 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 100mOhm @ 100kHz Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Max): 0.083" (2.10mm) ECCN: EAR99 Manufacturer Size Code: B

Win Source Part Number: 1359905-T55B106M016C0100
Category: Capacitors - Tantalum - Polymer Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 43 pct.
Type: Molded
MSL Level: 3 (168 Hours)
Mfr: Vishay Sprague
Series: vPolyTan™ T55
Package: Tape & Reel
Product Status: Active
Features: General Purpose
Package / Case: 1411 (3528 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 16 V
ESR (Equivalent Series Resistance): 100mOhm @ 100kHz
Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max): 0.083" (2.10mm)
ECCN: EAR99
Manufacturer Size Code: B

Buy Now Datasheet
Singapore, Singapore
SMD 10uF 0.1 Ohm Capacitor
70-T55B106M016C0100
SMD 10uF 0.1 Ohm Capacitor 70-T55B106M016C0100
Cap Tant Polymer 10uF 16VDC B CASE 20% (3.5 X 2.8 X 1.9mm) SMD 3528-21 0.1 Ohm 105°C T/R Product overview: T55B106M016C0100 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 0.1 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T55B106M016C0100 can be used for catalog matching and distributor lookup.

Cap Tant Polymer 10uF 16VDC B CASE 20% (3.5 X 2.8 X 1.9mm) SMD 3528-21 0.1 Ohm 105°C T/R Product overview: T55B106M016C0100 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 0.1 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T55B106M016C0100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - T55B106M016C0100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T55B106M016C0100
Capacitors - Tantalum - Polymer Capacitors T55B106M016C0100
CAP TANT POLY 10UF 16V 1411

CAP TANT POLY 10UF 16V 1411

Supplier's Site
Cap, 10Μf, 16V, 20% Rohs Compliant Vishay - 11AC4363 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 16V, 20% Rohs Compliant Vishay
11AC4363
Cap, 10Μf, 16V, 20% Rohs Compliant Vishay 11AC4363
CAP, 10µF, 16V, 20% ROHS COMPLIANT: YES

CAP, 10µF, 16V, 20% ROHS COMPLIANT: YES

Supplier's Site
Cap, 10Uf, 16V, Tant, Polymer, Case B; Capacitance Vishay - 37AJ8760 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 16V, Tant, Polymer, Case B; Capacitance Vishay
37AJ8760
Cap, 10Uf, 16V, Tant, Polymer, Case B; Capacitance Vishay 37AJ8760
CAP, 10UF, 16V, TANT, POLYMER, CASE B; Capacitance:10µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:B; ESR:0.1ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

CAP, 10UF, 16V, TANT, POLYMER, CASE B; Capacitance:10µF; Capacitance Tolerance:± 20%; Voltage(DC):16V; Manufacturer Size Code:B; ESR:0.1ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 3581-T55B106M016C0100DKR-ND 3581-T55B106M016C0100CT-ND 1359905-T55B106M016C0100 70-T55B106M016C0100 T55B106M016C0100 11AC4363 37AJ8760
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors SMD 10uF 0.1 Ohm Capacitor Capacitors - Tantalum - Polymer Capacitors Cap, 10Μf, 16V, 20% Rohs Compliant Vishay Cap, 10Uf, 16V, Tant, Polymer, Case B; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Polymer Capacitor - 187XMPL004MG28X - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers