Vishay Precision Group Tantalum Capacitor, 6.8Uf, 6.3V, Case A, Reel; Capacitance Vishay T55A685M6R3C0500.

Description
TANTALUM CAPACITOR, 6.8UF, 6.3V, CASE A, REEL; Capacitance:6.8µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:A; ESR:0.5ohm; Capacitor Case / Package:1206 [3216 Metric]; Product Length:3.2mm; Qualification:-RoHS Compliant: Yes
Datasheet
Description
TANTALUM CAPACITOR, 6.8UF, 6.3V, CASE A, REEL; Capacitance:6.8µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:A; ESR:0.5ohm; Capacitor Case / Package:1206 [3216 Metric]; Product Length:3.2mm; Qualification:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 6.8Uf, 6.3V, Case A, Reel; Capacitance Vishay - 30AC2119 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 6.8Uf, 6.3V, Case A, Reel; Capacitance Vishay
30AC2119
Tantalum Capacitor, 6.8Uf, 6.3V, Case A, Reel; Capacitance Vishay 30AC2119
TANTALUM CAPACITOR, 6.8UF, 6.3V, CASE A, REEL; Capacitance:6.8µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:A; ESR:0.5ohm; Capacitor Case / Package:1206 [3216 Metric]; Product Length:3.2mm; Qualification:-RoHS Compliant: Yes

TANTALUM CAPACITOR, 6.8UF, 6.3V, CASE A, REEL; Capacitance:6.8µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:A; ESR:0.5ohm; Capacitor Case / Package:1206 [3216 Metric]; Product Length:3.2mm; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 30AC2119
Product Name Tantalum Capacitor, 6.8Uf, 6.3V, Case A, Reel; Capacitance Vishay
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101142U100AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1400 microF
View Details
3 suppliers