Vishay Precision Group Tantalum - Polymer Capacitors T55A685M6R3C0500

Description
6.8µF Molded Tantalum Polymer Capacitor 6.3V 1206 (3216 Metric) 500mOhm @ 100kHz
Request a Quote Datasheet
Description
6.8µF Molded Tantalum Polymer Capacitor 6.3V 1206 (3216 Metric) 500mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 3581-T55A685M6R3C0500TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T55A685M6R3C0500TR-ND
Tantalum - Polymer Capacitors 3581-T55A685M6R3C0500TR-ND
6.8µF Molded Tantalum Polymer Capacitor 6.3V 1206 (3216 Metric) 500mOhm @ 100kHz

6.8µF Molded Tantalum Polymer Capacitor 6.3V 1206 (3216 Metric) 500mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 3581-T55A685M6R3C0500CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T55A685M6R3C0500CT-ND
Tantalum - Polymer Capacitors 3581-T55A685M6R3C0500CT-ND
6.8µF Molded Tantalum Polymer Capacitor 6.3V 1206 (3216 Metric) 500mOhm @ 100kHz

6.8µF Molded Tantalum Polymer Capacitor 6.3V 1206 (3216 Metric) 500mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 3581-T55A685M6R3C0500DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T55A685M6R3C0500DKR-ND
Tantalum - Polymer Capacitors 3581-T55A685M6R3C0500DKR-ND
6.8µF Molded Tantalum Polymer Capacitor 6.3V 1206 (3216 Metric) 500mOhm @ 100kHz

6.8µF Molded Tantalum Polymer Capacitor 6.3V 1206 (3216 Metric) 500mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitor, 6.8Uf, 6.3V, Case A; Capacitance Vishay - 26Y9108 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 6.8Uf, 6.3V, Case A; Capacitance Vishay
26Y9108
Tantalum Capacitor, 6.8Uf, 6.3V, Case A; Capacitance Vishay 26Y9108
TANTALUM CAPACITOR, 6.8UF, 6.3V, CASE A; Capacitance:6.8µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:A; ESR:0.5ohm; Capacitor Case / Package:1206 [3216-18 Metric]; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 6.8UF, 6.3V, CASE A; Capacitance:6.8µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:A; ESR:0.5ohm; Capacitor Case / Package:1206 [3216-18 Metric]; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 6.8Uf, 6.3V, Case A, Reel; Capacitance Vishay - 84X8279 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 6.8Uf, 6.3V, Case A, Reel; Capacitance Vishay
84X8279
Tantalum Capacitor, 6.8Uf, 6.3V, Case A, Reel; Capacitance Vishay 84X8279
TANTALUM CAPACITOR, 6.8UF, 6.3V, CASE A, REEL; Capacitance:6.8µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:A; ESR:0.5ohm; Capacitor Case / Package:1206 [3216-18 Metric]; Product Length:3.2mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 6.8UF, 6.3V, CASE A, REEL; Capacitance:6.8µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:A; ESR:0.5ohm; Capacitor Case / Package:1206 [3216-18 Metric]; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - T55A685M6R3C0500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T55A685M6R3C0500
Capacitors - Tantalum - Polymer Capacitors T55A685M6R3C0500
CAP TANT POLY 6.8UF 6.3V 1206

CAP TANT POLY 6.8UF 6.3V 1206

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 3581-T55A685M6R3C0500TR-ND 3581-T55A685M6R3C0500DKR-ND 26Y9108 T55A685M6R3C0500
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Tantalum Capacitor, 6.8Uf, 6.3V, Case A; Capacitance Vishay Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701255 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Tantalum Capacitors - THF106K035P1F-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers