Vishay Intertechnology, Inc. Capacitors - Tantalum - Polymer Capacitors T55A476M6R3C0070

Description
Manufacturer: Vishay Sprague Win Source Part Number: 1328411-T55A476M6R3C 0070 Category: Capacitors>Tantalum - Polymer Capacitors Packaging: Reel - TR Type: Molded Features: General Purpose Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.071" (1.80mm) Standard Package: 2,000 Mounting: Surface Mount Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 6.3 V ESR (Equivalent Series Resistance): 70mOhm @ 100kHz Manufacturer Size Code: A Temperature Range - Operating: -55°C ~ 105°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8532.21.0050 Other Part Number: 718-2094-1,718-2094- 2,718-2094-6 RoHS Status: ROHS3 Compliant
Request a Quote
Description
Manufacturer: Vishay Sprague Win Source Part Number: 1328411-T55A476M6R3C 0070 Category: Capacitors>Tantalum - Polymer Capacitors Packaging: Reel - TR Type: Molded Features: General Purpose Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.071" (1.80mm) Standard Package: 2,000 Mounting: Surface Mount Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 6.3 V ESR (Equivalent Series Resistance): 70mOhm @ 100kHz Manufacturer Size Code: A Temperature Range - Operating: -55°C ~ 105°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8532.21.0050 Other Part Number: 718-2094-1,718-2094- 2,718-2094-6 RoHS Status: ROHS3 Compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1328411-T55A476M6R3C0070 is a tantalum polymer capacitor with a capacitance of 47 µF and a rated voltage of 6.3 V. It features an ultra-low equivalent series resistance (ESR) of 70 mΩ at 100 kHz, making it suitable for applications requiring high ripple current capability. The operating temperature range is from -55 °C to +105 °C, with additional voltage derating required above 105 °C. This capacitor is packaged in a molded case, compatible with surface mount technology, and is designed for use in various applications including decoupling, smoothing, and filtering in devices such as smartphones, tablets, and computer motherboards. It is moisture sensitivity level 3 rated, indicating a moderate sensitivity to moisture during handling. The product is RoHS3 compliant and comes in a standard package of 2,000 units.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1328411-T55A476M6R3C0070 is a tantalum polymer capacitor with a capacitance of 47 µF and a rated voltage of 6.3 V. It features an ultra-low equivalent series resistance (ESR) of 70 mΩ at 100 kHz, making it suitable for applications requiring high ripple current capability. The operating temperature range is from -55 °C to +105 °C, with additional voltage derating required above 105 °C. This capacitor is packaged in a molded case, compatible with surface mount technology, and is designed for use in various applications including decoupling, smoothing, and filtering in devices such as smartphones, tablets, and computer motherboards. It is moisture sensitivity level 3 rated, indicating a moderate sensitivity to moisture during handling. The product is RoHS3 compliant and comes in a standard package of 2,000 units.

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum - Polymer Capacitors - 1328411-T55A476M6R3C0070 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum - Polymer Capacitors
1328411-T55A476M6R3C0070
Capacitors - Tantalum - Polymer Capacitors 1328411-T55A476M6R3C0070
Manufacturer: Vishay Sprague Win Source Part Number: 1328411-T55A476M6R3C 0070 Category: Capacitors>Tantalum - Polymer Capacitors Packaging: Reel - TR Type: Molded Features: General Purpose Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.071" (1.80mm) Standard Package: 2,000 Mounting: Surface Mount Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 6.3 V ESR (Equivalent Series Resistance): 70mOhm @ 100kHz Manufacturer Size Code: A Temperature Range - Operating: -55°C ~ 105°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8532.21.0050 Other Part Number: 718-2094-1,718-2094- 2,718-2094-6 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Sprague
Win Source Part Number: 1328411-T55A476M6R3C0070
Category: Capacitors>Tantalum - Polymer Capacitors
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.071" (1.80mm)
Standard Package: 2,000
Mounting: Surface Mount
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 6.3 V
ESR (Equivalent Series Resistance): 70mOhm @ 100kHz
Manufacturer Size Code: A
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8532.21.0050
Other Part Number: 718-2094-1,718-2094-2,718-2094-6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
6.3V 47uF Capacitor
70-T55A476M6R3C0070
6.3V 47uF Capacitor 70-T55A476M6R3C0070
Tantalum Capacitor, Polarized, Tantalum (solid Polymer), 6.3V, 20% +Tol, 20% -Tol, 47uF, 1206, Product overview: T55A476M6R3C0070 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.3V, 47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.3V, 47uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T55A476M6R3C0070 can be used for catalog matching and distributor lookup.

Tantalum Capacitor, Polarized, Tantalum (solid Polymer), 6.3V, 20% +Tol, 20% -Tol, 47uF, 1206, Product overview: T55A476M6R3C0070 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.3V, 47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.3V, 47uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T55A476M6R3C0070 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - 718-2094-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2094-2-ND
Tantalum - Polymer Capacitors 718-2094-2-ND
47µF Molded Tantalum Polymer Capacitor 6.3V 1206 (3216 Metric) 70mOhm @ 100kHz

47µF Molded Tantalum Polymer Capacitor 6.3V 1206 (3216 Metric) 70mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-2094-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2094-6-ND
Tantalum - Polymer Capacitors 718-2094-6-ND
47µF Molded Tantalum Polymer Capacitor 6.3V 1206 (3216 Metric) 70mOhm @ 100kHz

47µF Molded Tantalum Polymer Capacitor 6.3V 1206 (3216 Metric) 70mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-2094-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2094-1-ND
Tantalum - Polymer Capacitors 718-2094-1-ND
47µF Molded Tantalum Polymer Capacitor 6.3V 1206 (3216 Metric) 70mOhm @ 100kHz

47µF Molded Tantalum Polymer Capacitor 6.3V 1206 (3216 Metric) 70mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - T55A476M6R3C0070 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T55A476M6R3C0070
Capacitors - Tantalum - Polymer Capacitors T55A476M6R3C0070
CAP TANT POLY 47UF 6.3V 1206

CAP TANT POLY 47UF 6.3V 1206

Supplier's Site
Cap, 47Μf, 6.3V, 20% Rohs Compliant Vishay - 11AC4362 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 6.3V, 20% Rohs Compliant Vishay
11AC4362
Cap, 47Μf, 6.3V, 20% Rohs Compliant Vishay 11AC4362
CAP, 47µF, 6.3V, 20% ROHS COMPLIANT: YES

CAP, 47µF, 6.3V, 20% ROHS COMPLIANT: YES

Supplier's Site
Cap, 47Uf, 6.3V, Tant, Polymer, Case A; Capacitance Vishay - 50Y7927 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 6.3V, Tant, Polymer, Case A; Capacitance Vishay
50Y7927
Cap, 47Uf, 6.3V, Tant, Polymer, Case A; Capacitance Vishay 50Y7927
CAP, 47UF, 6.3V, TANT, POLYMER, CASE A; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:A; ESR:0.07ohm; Capacitor Case / Package:1206 [3216-18 Metric]; Product Length:3.2mm; Product Width:1.6mmRoHS Compliant: Yes

CAP, 47UF, 6.3V, TANT, POLYMER, CASE A; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:A; ESR:0.07ohm; Capacitor Case / Package:1206 [3216-18 Metric]; Product Length:3.2mm; Product Width:1.6mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Uf, 6.3V, Tant, Polymer, Case A; Capacitance Vishay - 37AJ8757 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 6.3V, Tant, Polymer, Case A; Capacitance Vishay
37AJ8757
Cap, 47Uf, 6.3V, Tant, Polymer, Case A; Capacitance Vishay 37AJ8757
CAP, 47UF, 6.3V, TANT, POLYMER, CASE A; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:A; ESR:0.07ohm; Capacitor Case / Package:1206 [3216-18 Metric]; Product Length:3.2mm; Product Width:1.6mmRoHS Compliant: Yes

CAP, 47UF, 6.3V, TANT, POLYMER, CASE A; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:A; ESR:0.07ohm; Capacitor Case / Package:1206 [3216-18 Metric]; Product Length:3.2mm; Product Width:1.6mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1328411-T55A476M6R3C0070 70-T55A476M6R3C0070 718-2094-2-ND 718-2094-6-ND T55A476M6R3C0070 11AC4362 50Y7927
Product Name Capacitors - Tantalum - Polymer Capacitors 6.3V 47uF Capacitor Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors Cap, 47Μf, 6.3V, 20% Rohs Compliant Vishay Cap, 47Uf, 6.3V, Tant, Polymer, Case A; Capacitance Vishay
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 47 microF 4.70E7 microF 47 microF 47 microF 47 microF 47 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Aluminum Electrolytic Capacitors - 338-2574-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers