Vishay Precision Group Tantalum - Polymer Capacitors T55A475M010C0200

Description
4.7µF Molded Tantalum Polymer Capacitor 10V 1206 (3216 Metric) 200mOhm @ 100kHz
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Polymer Capacitor 10V 1206 (3216 Metric) 200mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 718-2007-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2007-1-ND
Tantalum - Polymer Capacitors 718-2007-1-ND
4.7µF Molded Tantalum Polymer Capacitor 10V 1206 (3216 Metric) 200mOhm @ 100kHz

4.7µF Molded Tantalum Polymer Capacitor 10V 1206 (3216 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-2007-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2007-2-ND
Tantalum - Polymer Capacitors 718-2007-2-ND
4.7µF Molded Tantalum Polymer Capacitor 10V 1206 (3216 Metric) 200mOhm @ 100kHz

4.7µF Molded Tantalum Polymer Capacitor 10V 1206 (3216 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-2007-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2007-6-ND
Tantalum - Polymer Capacitors 718-2007-6-ND
4.7µF Molded Tantalum Polymer Capacitor 10V 1206 (3216 Metric) 200mOhm @ 100kHz

4.7µF Molded Tantalum Polymer Capacitor 10V 1206 (3216 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Polymer Capacitors - 8603828P - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
8603828P
Polymer Capacitors 8603828P
Vishay T55A475M010C0200

Vishay T55A475M010C0200

Supplier's Site
Polymer Capacitors - 8603828 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
8603828
Polymer Capacitors 8603828
Vishay T55A475M010C0200

Vishay T55A475M010C0200

Supplier's Site
Polymer Capacitors - 1733706 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1733706
Polymer Capacitors 1733706
Vishay T55A475M010C0200

Vishay T55A475M010C0200

Supplier's Site
Capacitors - Tantalum - Polymer Capacitors - T55A475M010C0200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T55A475M010C0200
Capacitors - Tantalum - Polymer Capacitors T55A475M010C0200
CAP TANT POLY 4.7UF 10V 1206

CAP TANT POLY 4.7UF 10V 1206

Supplier's Site
Tantalum Capacitor, 4.7Uf, 10V, Case A; Capacitance Vishay - 26Y9103 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf, 10V, Case A; Capacitance Vishay
26Y9103
Tantalum Capacitor, 4.7Uf, 10V, Case A; Capacitance Vishay 26Y9103
TANTALUM CAPACITOR, 4.7UF, 10V, CASE A; Capacitance:4.7µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:A; ESR:0.2ohm; Capacitor Case / Package:1206 [3216-18 Metric]; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 4.7UF, 10V, CASE A; Capacitance:4.7µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:A; ESR:0.2ohm; Capacitor Case / Package:1206 [3216-18 Metric]; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 4.7Uf, 10V, Case A, Reel; Capacitance Vishay - 84X8270 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf, 10V, Case A, Reel; Capacitance Vishay
84X8270
Tantalum Capacitor, 4.7Uf, 10V, Case A, Reel; Capacitance Vishay 84X8270
TANTALUM CAPACITOR, 4.7UF, 10V, CASE A, REEL; Capacitance:4.7µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:A; ESR:0.2ohm; Capacitor Case / Package:1206 [3216-18 Metric]; Product Length:3.2mm; Case Size:1206RoHS Compliant: Yes

TANTALUM CAPACITOR, 4.7UF, 10V, CASE A, REEL; Capacitance:4.7µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:A; ESR:0.2ohm; Capacitor Case / Package:1206 [3216-18 Metric]; Product Length:3.2mm; Case Size:1206RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4.7Μf, 10V, 20%; Capacitance Vishay - 31Y4927 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Μf, 10V, 20%; Capacitance Vishay
31Y4927
Cap, 4.7Μf, 10V, 20%; Capacitance Vishay 31Y4927
CAP, 4.7µF, 10V, 20%; Capacitance:4.7µF; Voltage Rating:10V; Product Range:vPolyTan T55 Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:A; ESR:0.2ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; RoHS Compliant: Yes

CAP, 4.7µF, 10V, 20%; Capacitance:4.7µF; Voltage Rating:10V; Product Range:vPolyTan T55 Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:A; ESR:0.2ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-2007-1-ND 718-2007-6-ND 8603828P 8603828 T55A475M010C0200 26Y9103 84X8270 31Y4927
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Polymer Capacitors Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors Tantalum Capacitor, 4.7Uf, 10V, Case A; Capacitance Vishay Tantalum Capacitor, 4.7Uf, 10V, Case A, Reel; Capacitance Vishay Cap, 4.7Μf, 10V, 20%; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101123U100DF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1763-0402N180K250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701171 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details