33µF Molded Tantalum Polymer Capacitor 10V 1206 (3216 Metric) 500mOhm @ 100kHz
33µF Molded Tantalum Polymer Capacitor 10V 1206 (3216 Metric) 500mOhm @ 100kHz
33µF Molded Tantalum Polymer Capacitor 10V 1206 (3216 Metric) 500mOhm @ 100kHz
CAP TANT POLY 33UF 10V 1206
| DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 3581-T55A336M010C0500DKR-ND | 3581-T55A336M010C0500TR-ND | T55A336M010C0500 |
| Product Name | Tantalum - Polymer Capacitors | Tantalum - Polymer Capacitors | Capacitors - Tantalum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 33 microF | 33 microF | 33 microF |