Vishay Intertechnology, Inc. Tantalum - Polymer Capacitors T55A336M004C0200

Description
33µF Molded Tantalum Polymer Capacitor 4V 1206 (3216 Metric) 200mOhm @ 100kHz
Request a Quote Datasheet
Description
33µF Molded Tantalum Polymer Capacitor 4V 1206 (3216 Metric) 200mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 718-2001-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2001-2-ND
Tantalum - Polymer Capacitors 718-2001-2-ND
33µF Molded Tantalum Polymer Capacitor 4V 1206 (3216 Metric) 200mOhm @ 100kHz

33µF Molded Tantalum Polymer Capacitor 4V 1206 (3216 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitor, 33Uf, 4V, Case A; Capacitance Vishay - 26Y9100 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf, 4V, Case A; Capacitance Vishay
26Y9100
Tantalum Capacitor, 33Uf, 4V, Case A; Capacitance Vishay 26Y9100
TANTALUM CAPACITOR, 33UF, 4V, CASE A; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:A; ESR:0.2ohm; Capacitor Case / Package:1206 [3216 Metric]; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF, 4V, CASE A; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:A; ESR:0.2ohm; Capacitor Case / Package:1206 [3216 Metric]; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 33Uf, 4V, Case A, Reel; Capacitance Vishay - 84X8264 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf, 4V, Case A, Reel; Capacitance Vishay
84X8264
Tantalum Capacitor, 33Uf, 4V, Case A, Reel; Capacitance Vishay 84X8264
TANTALUM CAPACITOR, 33UF, 4V, CASE A, REEL; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:A; ESR:0.2ohm; Capacitor Case / Package:1206 [3216 Metric]; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF, 4V, CASE A, REEL; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:A; ESR:0.2ohm; Capacitor Case / Package:1206 [3216 Metric]; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum - Polymer Capacitors - T55A336M004C0200 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
T55A336M004C0200
Capacitors - Tantalum - Polymer Capacitors T55A336M004C0200
CAP TANT POLY 33UF 4V 1206

CAP TANT POLY 33UF 4V 1206

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 718-2001-2-ND 26Y9100 T55A336M004C0200
Product Name Tantalum - Polymer Capacitors Tantalum Capacitor, 33Uf, 4V, Case A; Capacitance Vishay Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum
Capacitance Range 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminium Capacitors - 1701303 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C434U7R5CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details