TANTALUM CAPACITOR, 22UF, 10V, CASE A, REEL; Capacitance:22µF; Capacitance Tolerance:± 20%; Manufacturer Size Code:A; ESR:0.2ohm; Product Length:3.2mm; Product Width:1.6mm; Product Height:1.6mm; Operating Temperature Min:-55°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 30AC2110 |
| Product Name | Tantalum Capacitor, 22Uf, 10V, Case A, Reel; Capacitance Vishay |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Operating Temperature | -55 to ? C (-67 to ? F) |