Vishay Intertechnology, Inc. Tantalum - Polymer Capacitors T55A226M010C0200

Description
22µF Molded Tantalum Polymer Capacitor 10V 1206 (3216 Metric) 200mOhm @ 100kHz
Request a Quote Datasheet
Description
22µF Molded Tantalum Polymer Capacitor 10V 1206 (3216 Metric) 200mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 718-1997-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-1997-6-ND
Tantalum - Polymer Capacitors 718-1997-6-ND
22µF Molded Tantalum Polymer Capacitor 10V 1206 (3216 Metric) 200mOhm @ 100kHz

22µF Molded Tantalum Polymer Capacitor 10V 1206 (3216 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-1997-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-1997-2-ND
Tantalum - Polymer Capacitors 718-1997-2-ND
22µF Molded Tantalum Polymer Capacitor 10V 1206 (3216 Metric) 200mOhm @ 100kHz

22µF Molded Tantalum Polymer Capacitor 10V 1206 (3216 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-1997-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-1997-1-ND
Tantalum - Polymer Capacitors 718-1997-1-ND
22µF Molded Tantalum Polymer Capacitor 10V 1206 (3216 Metric) 200mOhm @ 100kHz

22µF Molded Tantalum Polymer Capacitor 10V 1206 (3216 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - T55A226M010C0200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T55A226M010C0200
Capacitors - Tantalum - Polymer Capacitors T55A226M010C0200
CAP TANT POLY 22UF 10V 1206

CAP TANT POLY 22UF 10V 1206

Supplier's Site
Tantalum Capacitor, 22Uf, 10V, Case A; Capacitance Vishay - 26Y9098 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 10V, Case A; Capacitance Vishay
26Y9098
Tantalum Capacitor, 22Uf, 10V, Case A; Capacitance Vishay 26Y9098
TANTALUM CAPACITOR, 22UF, 10V, CASE A; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:A; ESR:0.2ohm; Capacitor Case / Package:1206 [3216-18 Metric]; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF, 10V, CASE A; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:A; ESR:0.2ohm; Capacitor Case / Package:1206 [3216-18 Metric]; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 22Uf, 10V, Case A, Reel; Capacitance Vishay - 84X8260 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 10V, Case A, Reel; Capacitance Vishay
84X8260
Tantalum Capacitor, 22Uf, 10V, Case A, Reel; Capacitance Vishay 84X8260
TANTALUM CAPACITOR, 22UF, 10V, CASE A, REEL; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:A; ESR:0.2ohm; Capacitor Case / Package:1206 [3216-18 Metric]; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF, 10V, CASE A, REEL; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:A; ESR:0.2ohm; Capacitor Case / Package:1206 [3216-18 Metric]; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 718-1997-6-ND 718-1997-2-ND T55A226M010C0200 26Y9098
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors Tantalum Capacitor, 22Uf, 10V, Case A; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminum Polymer Capacitor - 227XMPL004MG197 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-050525000510GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details