Vishay Precision Group Tantalum - Polymer Capacitors T55A226M004C0200

Description
22µF Molded Tantalum Polymer Capacitor 4V 1206 (3216 Metric) 200mOhm @ 100kHz
Request a Quote Datasheet
Description
22µF Molded Tantalum Polymer Capacitor 4V 1206 (3216 Metric) 200mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 718-1995-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-1995-6-ND
Tantalum - Polymer Capacitors 718-1995-6-ND
22µF Molded Tantalum Polymer Capacitor 4V 1206 (3216 Metric) 200mOhm @ 100kHz

22µF Molded Tantalum Polymer Capacitor 4V 1206 (3216 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-1995-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-1995-2-ND
Tantalum - Polymer Capacitors 718-1995-2-ND
22µF Molded Tantalum Polymer Capacitor 4V 1206 (3216 Metric) 200mOhm @ 100kHz

22µF Molded Tantalum Polymer Capacitor 4V 1206 (3216 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-1995-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-1995-1-ND
Tantalum - Polymer Capacitors 718-1995-1-ND
22µF Molded Tantalum Polymer Capacitor 4V 1206 (3216 Metric) 200mOhm @ 100kHz

22µF Molded Tantalum Polymer Capacitor 4V 1206 (3216 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Cap, 22Μf, 4V, 20% Rohs Compliant Vishay - 31Y4924 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 4V, 20% Rohs Compliant Vishay
31Y4924
Cap, 22Μf, 4V, 20% Rohs Compliant Vishay 31Y4924
CAP, 22µF, 4V, 20% ROHS COMPLIANT: YES

CAP, 22µF, 4V, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Tantalum Capacitor, 22Uf, 4V, Case A, Reel; Capacitance Vishay - 84X8258 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf, 4V, Case A, Reel; Capacitance Vishay
84X8258
Tantalum Capacitor, 22Uf, 4V, Case A, Reel; Capacitance Vishay 84X8258
TANTALUM CAPACITOR, 22UF, 4V, CASE A, REEL; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:A; ESR:0.2ohm; Capacitor Case / Package:1206 [3216-18 Metric]; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF, 4V, CASE A, REEL; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):4V; Manufacturer Size Code:A; ESR:0.2ohm; Capacitor Case / Package:1206 [3216-18 Metric]; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - T55A226M004C0200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T55A226M004C0200
Capacitors - Tantalum - Polymer Capacitors T55A226M004C0200
CAP TANT POLY 22UF 4V 1206

CAP TANT POLY 22UF 4V 1206

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1995-6-ND 718-1995-2-ND 31Y4924 84X8258 T55A226M004C0200
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Cap, 22Μf, 4V, 20% Rohs Compliant Vishay Tantalum Capacitor, 22Uf, 4V, Case A, Reel; Capacitance Vishay Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Aluminium Capacitors - 1701059 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Tantalum Capacitors - TDL475K016S1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details