Vishay Intertechnology, Inc. Tantalum - Polymer Capacitors T55A156M010C0200

Description
15µF Molded Tantalum Polymer Capacitor 10V 1206 (3216 Metric) 200mOhm @ 100kHz
Request a Quote Datasheet
Description
15µF Molded Tantalum Polymer Capacitor 10V 1206 (3216 Metric) 200mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 3581-T55A156M010C0200TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T55A156M010C0200TR-ND
Tantalum - Polymer Capacitors 3581-T55A156M010C0200TR-ND
15µF Molded Tantalum Polymer Capacitor 10V 1206 (3216 Metric) 200mOhm @ 100kHz

15µF Molded Tantalum Polymer Capacitor 10V 1206 (3216 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 3581-T55A156M010C0200DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T55A156M010C0200DKR-ND
Tantalum - Polymer Capacitors 3581-T55A156M010C0200DKR-ND
15µF Molded Tantalum Polymer Capacitor 10V 1206 (3216 Metric) 200mOhm @ 100kHz

15µF Molded Tantalum Polymer Capacitor 10V 1206 (3216 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 3581-T55A156M010C0200CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T55A156M010C0200CT-ND
Tantalum - Polymer Capacitors 3581-T55A156M010C0200CT-ND
15µF Molded Tantalum Polymer Capacitor 10V 1206 (3216 Metric) 200mOhm @ 100kHz

15µF Molded Tantalum Polymer Capacitor 10V 1206 (3216 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitor, 15Uf, 10V, Case A; Capacitance Vishay - 26Y9095 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 15Uf, 10V, Case A; Capacitance Vishay
26Y9095
Tantalum Capacitor, 15Uf, 10V, Case A; Capacitance Vishay 26Y9095
TANTALUM CAPACITOR, 15UF, 10V, CASE A; Capacitance:15µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:A; ESR:0.2ohm; Capacitor Case / Package:1206 [3216-18 Metric]; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 15UF, 10V, CASE A; Capacitance:15µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:A; ESR:0.2ohm; Capacitor Case / Package:1206 [3216-18 Metric]; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 15Uf, 10V, Case A, Reel; Capacitance Vishay - 84X8254 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 15Uf, 10V, Case A, Reel; Capacitance Vishay
84X8254
Tantalum Capacitor, 15Uf, 10V, Case A, Reel; Capacitance Vishay 84X8254
TANTALUM CAPACITOR, 15UF, 10V, CASE A, REEL; Capacitance:15µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:A; ESR:0.2ohm; Capacitor Case / Package:1206 [3216-18 Metric]; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 15UF, 10V, CASE A, REEL; Capacitance:15µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:A; ESR:0.2ohm; Capacitor Case / Package:1206 [3216-18 Metric]; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - T55A156M010C0200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T55A156M010C0200
Capacitors - Tantalum - Polymer Capacitors T55A156M010C0200
CAP TANT POLY 15UF 10V 1206

CAP TANT POLY 15UF 10V 1206

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 3581-T55A156M010C0200TR-ND 3581-T55A156M010C0200DKR-ND 26Y9095 T55A156M010C0200
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Tantalum Capacitor, 15Uf, 10V, Case A; Capacitance Vishay Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1620704 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic - 101C164U010AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details