Vishay Intertechnology, Inc. Tantalum - Polymer Capacitors T55A107M6R3C0200

Description
100µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 200mOhm @ 100kHz
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 200mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 718-T55A107M6R3C0200DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-T55A107M6R3C0200DKR-ND
Tantalum - Polymer Capacitors 718-T55A107M6R3C0200DKR-ND
100µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 200mOhm @ 100kHz

100µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-T55A107M6R3C0200CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-T55A107M6R3C0200CT-ND
Tantalum - Polymer Capacitors 718-T55A107M6R3C0200CT-ND
100µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 200mOhm @ 100kHz

100µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-T55A107M6R3C0200TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-T55A107M6R3C0200TR-ND
Tantalum - Polymer Capacitors 718-T55A107M6R3C0200TR-ND
100µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 200mOhm @ 100kHz

100µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - 1359901-T55A107M6R3C0200 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum - Polymer Capacitors
1359901-T55A107M6R3C0200
Capacitors - Tantalum - Polymer Capacitors 1359901-T55A107M6R3C0200
Win Source Part Number: 1359901-T55A107M6R3C 0200 Category: Capacitors - Tantalum - Polymer Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 57 pct. Type: Molded MSL Level: 3 (168 Hours) Mfr: Vishay Sprague Series: vPolyTan™ T55 Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 1206 (3216 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 6.3 V ESR (Equivalent Series Resistance): 200mOhm @ 100kHz Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.071" (1.80mm) REACH Status: REACH Affected ECCN: EAR99 Manufacturer Size Code: A

Win Source Part Number: 1359901-T55A107M6R3C0200
Category: Capacitors - Tantalum - Polymer Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 57 pct.
Type: Molded
MSL Level: 3 (168 Hours)
Mfr: Vishay Sprague
Series: vPolyTan™ T55
Package: Tape & Reel
Product Status: Active
Features: General Purpose
Package / Case: 1206 (3216 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 6.3 V
ESR (Equivalent Series Resistance): 200mOhm @ 100kHz
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.071" (1.80mm)
REACH Status: REACH Affected
ECCN: EAR99
Manufacturer Size Code: A

Buy Now Datasheet
Singapore, Singapore
6.3V 100uF Capacitor
70-T55A107M6R3C0200
6.3V 100uF Capacitor 70-T55A107M6R3C0200
Tantalum Capacitor, Polarized, Tantalum (solid Polymer), 6.3V, 20% +Tol, 20% -Tol, 100uF, 1206, Product overview: T55A107M6R3C0200 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.3V, 100uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.3V, 100uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T55A107M6R3C0200 can be used for catalog matching and distributor lookup.

Tantalum Capacitor, Polarized, Tantalum (solid Polymer), 6.3V, 20% +Tol, 20% -Tol, 100uF, 1206, Product overview: T55A107M6R3C0200 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.3V, 100uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.3V, 100uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T55A107M6R3C0200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - T55A107M6R3C0200 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T55A107M6R3C0200
Tantalum Capacitors T55A107M6R3C0200
CAP TANT POLY 100UF 6.3V 1206

CAP TANT POLY 100UF 6.3V 1206

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - T55A107M6R3C0200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T55A107M6R3C0200
Capacitors - Tantalum - Polymer Capacitors T55A107M6R3C0200
CAP TANT POLY 100UF 6.3V 1206

CAP TANT POLY 100UF 6.3V 1206

Supplier's Site
Cap, 100Μf, 6.3V, 20%; Capacitance Vishay - 47Y8168 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 6.3V, 20%; Capacitance Vishay
47Y8168
Cap, 100Μf, 6.3V, 20%; Capacitance Vishay 47Y8168
CAP, 100µF, 6.3V, 20%; Capacitance:100µF; Voltage Rating:6.3V; Product Range:vPolyTan T55 Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:A; ESR:0.2ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; RoHS Compliant: Yes

CAP, 100µF, 6.3V, 20%; Capacitance:100µF; Voltage Rating:6.3V; Product Range:vPolyTan T55 Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:A; ESR:0.2ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-T55A107M6R3C0200DKR-ND 718-T55A107M6R3C0200CT-ND 1359901-T55A107M6R3C0200 70-T55A107M6R3C0200 T55A107M6R3C0200 T55A107M6R3C0200 47Y8168
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors 6.3V 100uF Capacitor Tantalum Capacitors Capacitors - Tantalum - Polymer Capacitors Cap, 100Μf, 6.3V, 20%; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 1.00E8 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C174U040DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers