Vishay Intertechnology, Inc. 100uF Capacitor T55A107M6R3C0100

Description
Tantalum Capacitors - Polymer 100uF 6.3volts 20% A Case 100 Max. ESR Product overview: T55A107M6R3C0100 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T55A107M6R3C0100 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Tantalum Capacitors - Polymer 100uF 6.3volts 20% A Case 100 Max. ESR Product overview: T55A107M6R3C0100 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T55A107M6R3C0100 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay 100 µF, 6.3 V tantalum polymer capacitor (part number 37AJ8755) features a capacitance tolerance of ±20% and an equivalent series resistance (ESR) of 0.1 ohm. It is housed in a Case A package, which corresponds to the 1206 (3216-18 metric) size. This capacitor is designed for applications requiring stable capacitance over a wide range of operating temperatures, from -55 °C to +105 °C, and can withstand accelerated voltage conditioning. It is suitable for decoupling, smoothing, and filtering applications in various electronic devices, including smartphones, tablets, and computer motherboards. The component is RoHS compliant and compatible with high-volume automatic pick-and-place equipment, making it a practical choice for modern electronic assembly processes.

Datasheet Summary
Powered by GS/AI

The Vishay 100 µF, 6.3 V tantalum polymer capacitor (part number 37AJ8755) features a capacitance tolerance of ±20% and an equivalent series resistance (ESR) of 0.1 ohm. It is housed in a Case A package, which corresponds to the 1206 (3216-18 metric) size. This capacitor is designed for applications requiring stable capacitance over a wide range of operating temperatures, from -55 °C to +105 °C, and can withstand accelerated voltage conditioning. It is suitable for decoupling, smoothing, and filtering applications in various electronic devices, including smartphones, tablets, and computer motherboards. The component is RoHS compliant and compatible with high-volume automatic pick-and-place equipment, making it a practical choice for modern electronic assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100uF Capacitor
70-T55A107M6R3C0100
100uF Capacitor 70-T55A107M6R3C0100
Tantalum Capacitors - Polymer 100uF 6.3volts 20% A Case 100 Max. ESR Product overview: T55A107M6R3C0100 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T55A107M6R3C0100 can be used for catalog matching and distributor lookup.

Tantalum Capacitors - Polymer 100uF 6.3volts 20% A Case 100 Max. ESR Product overview: T55A107M6R3C0100 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T55A107M6R3C0100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - 3581-T55A107M6R3C0100CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T55A107M6R3C0100CT-ND
Tantalum - Polymer Capacitors 3581-T55A107M6R3C0100CT-ND
CAP TANT POLY 100UF 6.3V 1206

CAP TANT POLY 100UF 6.3V 1206

Buy Now Datasheet
Tantalum - Polymer Capacitors - 3581-T55A107M6R3C0100TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T55A107M6R3C0100TR-ND
Tantalum - Polymer Capacitors 3581-T55A107M6R3C0100TR-ND
CAP TANT POLY 100UF 6.3V 1206

CAP TANT POLY 100UF 6.3V 1206

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - 1359887-T55A107M6R3C0100 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum - Polymer Capacitors
1359887-T55A107M6R3C0100
Capacitors - Tantalum - Polymer Capacitors 1359887-T55A107M6R3C0100
Win Source Part Number: 1359887-T55A107M6R3C 0100 Category: Capacitors - Tantalum - Polymer Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 36 pct. Type: Molded MSL Level: 3 (168 Hours) Mfr: Vishay Polytech Series: vPolyTan™ T55 Package: Tape & Reel (TR) Product Status: Active Features: General Purpose Package / Case: 1206 (3216 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 6.3 V ESR (Equivalent Series Resistance): 100mOhm @ 100kHz Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.071" (1.80mm) ECCN: EAR99 Manufacturer Size Code: A

Win Source Part Number: 1359887-T55A107M6R3C0100
Category: Capacitors - Tantalum - Polymer Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 36 pct.
Type: Molded
MSL Level: 3 (168 Hours)
Mfr: Vishay Polytech
Series: vPolyTan™ T55
Package: Tape & Reel (TR)
Product Status: Active
Features: General Purpose
Package / Case: 1206 (3216 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 6.3 V
ESR (Equivalent Series Resistance): 100mOhm @ 100kHz
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.071" (1.80mm)
ECCN: EAR99
Manufacturer Size Code: A

Buy Now Datasheet
Cap, 100Uf, 6.3V, Tant, Polymer, Case A; Capacitance Vishay - 37AJ8755 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 6.3V, Tant, Polymer, Case A; Capacitance Vishay
37AJ8755
Cap, 100Uf, 6.3V, Tant, Polymer, Case A; Capacitance Vishay 37AJ8755
CAP, 100UF, 6.3V, TANT, POLYMER, CASE A; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:A; ESR:0.1ohm; Capacitor Case / Package:1206 [3216-18 Metric]; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

CAP, 100UF, 6.3V, TANT, POLYMER, CASE A; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:A; ESR:0.1ohm; Capacitor Case / Package:1206 [3216-18 Metric]; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - T55A107M6R3C0100 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
T55A107M6R3C0100
Capacitors - Tantalum - Polymer Capacitors T55A107M6R3C0100
CAP TANT POLY 100UF 6.3V 1206

CAP TANT POLY 100UF 6.3V 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 70-T55A107M6R3C0100 3581-T55A107M6R3C0100CT-ND 1359887-T55A107M6R3C0100 37AJ8755 T55A107M6R3C0100
Product Name 100uF Capacitor Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors Cap, 100Uf, 6.3V, Tant, Polymer, Case A; Capacitance Vishay Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TAS105M035P1A-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0603F0500561JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details