100µF Molded Tantalum Polymer Capacitor 4V 1206 (3216 Metric) 100mOhm @ 100kHz
100µF Molded Tantalum Polymer Capacitor 4V 1206 (3216 Metric) 100mOhm @ 100kHz
100µF Molded Tantalum Polymer Capacitor 4V 1206 (3216 Metric) 100mOhm @ 100kHz
CAP TANT POLY 100UF 4V 1206
CAP, 100µF, 4V, 20% ROHS COMPLIANT: YES
| DigiKey | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 3581-T55A107M004C0100TR-ND | 3581-T55A107M004C0100DKR-ND | T55A107M004C0100 | 11AC4355 |
| Product Name | Tantalum - Polymer Capacitors | Tantalum - Polymer Capacitors | Capacitors - Tantalum - Polymer Capacitors | Cap, 100Μf, 4V, 20% Rohs Compliant Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 100 microF | 100 microF | 100 microF |