Vishay Intertechnology, Inc. Tantalum - Polymer Capacitors T55A106M010C0500

Description
10µF Molded Tantalum Polymer Capacitor 10V 1206 (3216 Metric) 500mOhm @ 100kHz
Request a Quote Datasheet
Description
10µF Molded Tantalum Polymer Capacitor 10V 1206 (3216 Metric) 500mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 718-1984-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-1984-2-ND
Tantalum - Polymer Capacitors 718-1984-2-ND
10µF Molded Tantalum Polymer Capacitor 10V 1206 (3216 Metric) 500mOhm @ 100kHz

10µF Molded Tantalum Polymer Capacitor 10V 1206 (3216 Metric) 500mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-1984-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-1984-6-ND
Tantalum - Polymer Capacitors 718-1984-6-ND
10µF Molded Tantalum Polymer Capacitor 10V 1206 (3216 Metric) 500mOhm @ 100kHz

10µF Molded Tantalum Polymer Capacitor 10V 1206 (3216 Metric) 500mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-1984-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-1984-1-ND
Tantalum - Polymer Capacitors 718-1984-1-ND
10µF Molded Tantalum Polymer Capacitor 10V 1206 (3216 Metric) 500mOhm @ 100kHz

10µF Molded Tantalum Polymer Capacitor 10V 1206 (3216 Metric) 500mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - 1359664-T55A106M010C0500 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum - Polymer Capacitors
1359664-T55A106M010C0500
Capacitors - Tantalum - Polymer Capacitors 1359664-T55A106M010C0500
Win Source Part Number: 1359664-T55A106M010C 0500 Category: Capacitors - Tantalum - Polymer Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 53 pct. Type: Molded MSL Level: 3 (168 Hours) Mfr: Vishay Sprague Series: vPolyTan™ T55 Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 1206 (3216 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 500mOhm @ 100kHz Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.071" (1.80mm) REACH Status: REACH Affected ECCN: EAR99 Manufacturer Size Code: A

Win Source Part Number: 1359664-T55A106M010C0500
Category: Capacitors - Tantalum - Polymer Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 53 pct.
Type: Molded
MSL Level: 3 (168 Hours)
Mfr: Vishay Sprague
Series: vPolyTan™ T55
Package: Tape & Reel
Product Status: Active
Features: General Purpose
Package / Case: 1206 (3216 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 10 V
ESR (Equivalent Series Resistance): 500mOhm @ 100kHz
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.071" (1.80mm)
REACH Status: REACH Affected
ECCN: EAR99
Manufacturer Size Code: A

Buy Now Datasheet
Singapore, Singapore
SMD 10uF 10V Capacitor
70-T55A106M010C0500
SMD 10uF 10V Capacitor 70-T55A106M010C0500
10uF 10V 1206 SMD Tantalum Capacitor, 500mR ESR Product overview: T55A106M010C0500 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 10V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T55A106M010C0500 can be used for catalog matching and distributor lookup.

10uF 10V 1206 SMD Tantalum Capacitor, 500mR ESR Product overview: T55A106M010C0500 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 10V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T55A106M010C0500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 10Uf, 10V, Tant, Polymer, Case A; Capacitance Vishay - 81AH8628 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 10V, Tant, Polymer, Case A; Capacitance Vishay
81AH8628
Cap, 10Uf, 10V, Tant, Polymer, Case A; Capacitance Vishay 81AH8628
CAP, 10UF, 10V, TANT, POLYMER, CASE A; Capacitance:10µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:A; ESR:0.5ohm; Capacitor Case / Package:1206 [3216 Metric]; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

CAP, 10UF, 10V, TANT, POLYMER, CASE A; Capacitance:10µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:A; ESR:0.5ohm; Capacitor Case / Package:1206 [3216 Metric]; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Uf, 10V, Tant, Polymer, Case A; Capacitance Vishay - 84X8247 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 10V, Tant, Polymer, Case A; Capacitance Vishay
84X8247
Cap, 10Uf, 10V, Tant, Polymer, Case A; Capacitance Vishay 84X8247
CAP, 10UF, 10V, TANT, POLYMER, CASE A; Capacitance:10µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:A; ESR:0.5ohm; Capacitor Case / Package:1206 [3216 Metric]; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

CAP, 10UF, 10V, TANT, POLYMER, CASE A; Capacitance:10µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:A; ESR:0.5ohm; Capacitor Case / Package:1206 [3216 Metric]; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - T55A106M010C0500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T55A106M010C0500
Capacitors - Tantalum - Polymer Capacitors T55A106M010C0500
CAP TANT POLY 10UF 10V 1206

CAP TANT POLY 10UF 10V 1206

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1984-2-ND 718-1984-6-ND 1359664-T55A106M010C0500 70-T55A106M010C0500 81AH8628 T55A106M010C0500
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors SMD 10uF 10V Capacitor Cap, 10Uf, 10V, Tant, Polymer, Case A; Capacitance Vishay Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-380LX122M100H032 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details