Manufacturer: AMIS
Category: Optoelectronics>Pane
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 1.3VDC
ESR (Equivalent Series Resistance): 5mOhm
Operating Temperature: -40°C ~ 85°C
Lifetime @ Temp.: 2500 Hrs @ 125°C
Mounting Type: Fixed
Package / Case: 52-CFlatPack
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
| Win Source Electronics | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | T52E5476M025C0055 |
| Product Name | Optoelectronics - Panel Indicators, Pilot Lights |