TVS DIODE 30.8VWM DO219AB
TVS DIODE 30.8VWM DO219AB
TVS DIODE 30.8VWM DO219AB
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-T4F36AHM3/ITR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-219AB |
| Peak Pulse Power | 400 watts |
| VC | 49.9 volts |