TVS DIODE 13.6VWM 22VC DO219AB
TVS DIODE 13.6VWM 22VC DO219AB
TVS DIODE 13.6VWM 22VC DO219AB
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-T4F16AHM3/IDKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-219AB |
| Peak Pulse Power | 400 watts |
| VC | 22 volts |