TVS DIODE 11.1VWM 18.2V DO219AB
TVS DIODE 11.1VWM 18.2V DO219AB
TVS DIODE 11.1VWM 18.2V DO219AB
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-T4F13AHM3/HDKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-219AB |
| Peak Pulse Power | 400 watts |
| VC | 18.2 volts |