Vishay Intertechnology, Inc. Diode, Fast Recovery, 1000V 40A, 500ns,T-module T40HFL100S05

Description
The Series of T-modules uses fast recovery power diodes in a single diode configuration. The semiconductors are electrically isolated from the metal base, allowing common heatsink and compact assemblies to be built. These single diode modules can be used in conjunction with the thyristor modules as a freewheel diode. Application includes self-commutated inverters, DC choppers, motor control, inductive heating and electronic welders. These modules are intended for those applications where very fast recovery characteristics are required and for general power switching applications Features: Fast Recovery Time Characteristics Electrically Isolated Base Plate 3500 V Isolating Voltage Standard JEDEC Package Simplified Mechanical Designs, Rapid Assembly Large Creepage Distances UL E78996 Approved RoHS Compliant Designed and Qualified for Industrial Level
Description
The Series of T-modules uses fast recovery power diodes in a single diode configuration. The semiconductors are electrically isolated from the metal base, allowing common heatsink and compact assemblies to be built. These single diode modules can be used in conjunction with the thyristor modules as a freewheel diode. Application includes self-commutated inverters, DC choppers, motor control, inductive heating and electronic welders. These modules are intended for those applications where very fast recovery characteristics are required and for general power switching applications Features: Fast Recovery Time Characteristics Electrically Isolated Base Plate 3500 V Isolating Voltage Standard JEDEC Package Simplified Mechanical Designs, Rapid Assembly Large Creepage Distances UL E78996 Approved RoHS Compliant Designed and Qualified for Industrial Level

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Diode, Fast Recovery, 1000V 40A, 500ns,T-module
70079021
Diode, Fast Recovery, 1000V 40A, 500ns,T-module 70079021
The Series of T-modules uses fast recovery power diodes in a single diode configuration. The semiconductors are electrically isolated from the metal base, allowing common heatsink and compact assemblies to be built. These single diode modules can be used in conjunction with the thyristor modules as a freewheel diode. Application includes self-commutated inverters, DC choppers, motor control, inductive heating and electronic welders. These modules are intended for those applications where very fast recovery characteristics are required and for general power switching applications Features: Fast Recovery Time Characteristics Electrically Isolated Base Plate 3500 V Isolating Voltage Standard JEDEC Package Simplified Mechanical Designs, Rapid Assembly Large Creepage Distances UL E78996 Approved RoHS Compliant Designed and Qualified for Industrial Level

The Series of T-modules uses fast recovery power diodes in a single diode configuration. The semiconductors are electrically isolated from the metal base, allowing common heatsink and compact assemblies to be built. These single diode modules can be used in conjunction with the thyristor modules as a freewheel diode. Application includes self-commutated inverters, DC choppers, motor control, inductive heating and electronic welders. These modules are intended for those applications where very fast recovery characteristics are required and for general power switching applications
Features:

  • Fast Recovery Time Characteristics
  • Electrically Isolated Base Plate
  • 3500 V Isolating Voltage
  • Standard JEDEC Package
  • Simplified Mechanical Designs, Rapid Assembly
  • Large Creepage Distances
  • UL E78996 Approved
  • RoHS Compliant
  • Designed and Qualified for Industrial Level
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Schottky Diodes
Product Number 70079021
Product Name Diode, Fast Recovery, 1000V 40A, 500ns,T-module
Package D-55
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG801C06R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220F
VF 0.5800 volts
View Details
Schottky Diodes & Rectifiers - 1826837 - RS Components, Ltd.
Specs
Applications Rectifier
Package Smaf
RoHS Compliant RoHS
View Details
Schottky Diode and Rectifier - 280-1PS76SB10Z - ERSAELECTRONICS PTE. LTD.
Specs
Applications Rectifier
View Details
5 suppliers