Vishay Intertechnology, Inc. Tantalum Capacitors T34D567K060AZ6S

Description
560µF Hermetically Sealed Tantalum Capacitors 60V Axial 800mOhm @ 120Hz
Request a Quote Datasheet
Description
560µF Hermetically Sealed Tantalum Capacitors 60V Axial 800mOhm @ 120Hz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1129-T34D567K060AZ6S-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
1129-T34D567K060AZ6S-ND
Tantalum Capacitors 1129-T34D567K060AZ6S-ND
560µF Hermetically Sealed Tantalum Capacitors 60V Axial 800mOhm @ 120Hz

560µF Hermetically Sealed Tantalum Capacitors 60V Axial 800mOhm @ 120Hz

Buy Now Datasheet
Tantalum Capacitors - T34D567K060AZ6S - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T34D567K060AZ6S
Tantalum Capacitors T34D567K060AZ6S
T34S567K060DA6Z

T34S567K060DA6Z

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 1129-T34D567K060AZ6S-ND T34D567K060AZ6S
Product Name Tantalum Capacitors Tantalum Capacitors
Operating Temperature -55 to 200 C (-67 to 392 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 338-101C483U063CC2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers