Vishay Intertechnology, Inc. Tantalum Capacitors T34C477K050AZ6S

Description
470µF Hermetically Sealed Tantalum Capacitors 50V Axial, Can 750mOhm @ 120Hz
Request a Quote Datasheet
Description
470µF Hermetically Sealed Tantalum Capacitors 50V Axial, Can 750mOhm @ 120Hz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T34C477K050AZ6S-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T34C477K050AZ6S-ND
Tantalum Capacitors T34C477K050AZ6S-ND
470µF Hermetically Sealed Tantalum Capacitors 50V Axial, Can 750mOhm @ 120Hz

470µF Hermetically Sealed Tantalum Capacitors 50V Axial, Can 750mOhm @ 120Hz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T34C477K050AZ6S - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T34C477K050AZ6S
Capacitors - Tantalum Capacitors T34C477K050AZ6S
CAP TANT 470UF 10% 50V AXIAL

CAP TANT 470UF 10% 50V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number T34C477K050AZ6S-ND T34C477K050AZ6S
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum
Capacitance Range 470 microF 470 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial, Can
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504X103K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C212U075AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers