DIODE, TVS, UNI-DIRECTIONAL, 2KW
DIODE, TVS, UNI-DIRECTIONAL, 2KW
DIODE, TVS, UNI-DIRECTIONAL, 2KW
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-T2KN16AHM3/ITR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 8-PowerVDFN |
| Peak Pulse Power | 2000 watts |