Vishay Intertechnology, Inc. Through Hole Resistors - T20XH204D06 T20XH204D06

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1097713-T20XH204D06 Tolerance: 10 % Composition: Cermet Resistance: 200 kΩ Power Rating: 500 mW Categories: Through Hole Resistors Alternative Parts (Cross-Reference): T20XH204D06T20XH-204 -D06; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -55 °C
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1097713-T20XH204D06 Tolerance: 10 % Composition: Cermet Resistance: 200 kΩ Power Rating: 500 mW Categories: Through Hole Resistors Alternative Parts (Cross-Reference): T20XH204D06T20XH-204 -D06; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -55 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - T20XH204D06 - 1097713-T20XH204D06 - Win Source Electronics
Laguna Hills, CA, United States
Through Hole Resistors - T20XH204D06
1097713-T20XH204D06
Through Hole Resistors - T20XH204D06 1097713-T20XH204D06
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1097713-T20XH204D06 Tolerance: 10 % Composition: Cermet Resistance: 200 kΩ Power Rating: 500 mW Categories: Through Hole Resistors Alternative Parts (Cross-Reference): T20XH204D06T20XH-204 -D06; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -55 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1097713-T20XH204D06
Tolerance: 10 %
Composition: Cermet
Resistance: 200 kΩ
Power Rating: 500 mW
Categories: Through Hole Resistors
Alternative Parts (Cross-Reference): T20XH204D06T20XH-204-D06;
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -55 °C

Buy Now
Resistor - 53-T20XH204D06 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Single-Turn Trimmers/Potentiomet ers 3/8 SQ H/ADJ 200K Product overview: T20XH204D06 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-T20XH204D06 can be used for catalog matching and distributor lookup.

Single-Turn Trimmers/Potentiometers 3/8 SQ H/ADJ 200K Product overview: T20XH204D06 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-T20XH204D06 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 1097713-T20XH204D06 53-T20XH204D06
Product Name Through Hole Resistors - T20XH204D06 Resistor
Technology / Construction Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1445541 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R335JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers