Vishay Intertechnology, Inc. Tantalum Capacitors T18D477M100EZUS

Description
470µF Hermetically Sealed Tantalum Capacitors 100V Axial, Can 700mOhm
Request a Quote Datasheet
Description
470µF Hermetically Sealed Tantalum Capacitors 100V Axial, Can 700mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T18D477M100EZUS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T18D477M100EZUS-ND
Tantalum Capacitors T18D477M100EZUS-ND
470µF Hermetically Sealed Tantalum Capacitors 100V Axial, Can 700mOhm

470µF Hermetically Sealed Tantalum Capacitors 100V Axial, Can 700mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T18D477M100EZUS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T18D477M100EZUS
Capacitors - Tantalum Capacitors T18D477M100EZUS
CAP TANT 470UF 20% 100V AXIAL

CAP TANT 470UF 20% 100V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number T18D477M100EZUS-ND T18D477M100EZUS
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 470 microF 470 microF
Capacitance Tolerance 20 (+/- %)
Mounting Style Through Hole Through Hole; Axial, Can
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Tantalum Capacitors - TAS155K075P1C - 936105-TAS155K075P1C - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Mounting Style Through Hole
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details