1000µF Hermetically Sealed Tantalum Capacitors 75V Axial, Can 500mOhm
CAP TANT 1000UF 20% 75V AXIAL
CAP TANT 1000UF 20% 75V AXIAL
CAP TANT 1000UF 20% 75V AXIAL
| DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | T18D108M075CZSS-ND | T18D108M075CZSS | T18D108M075CZSS | T18D108M075CZSS |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 1000 microF | 1000 microF | 1000 microF | 1000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | ||
| Mounting Style | Through Hole | Through Hole; Through Hole | Through Hole; Axial, Can |