Vishay Precision Group POT 5.0K OHM 3/4"""" RECT CERM MT T18502KT10

Description
POT 5.0Kohm 3/4"""" RECT CERM MT
Request a Quote Datasheet
Description
POT 5.0Kohm 3/4"""" RECT CERM MT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
POT 5.0K OHM 3/4
Anaheim, CA, United States
POT 5.0K OHM 3/4"""" RECT CERM MT
T18502KT10
POT 5.0K OHM 3/4"""" RECT CERM MT T18502KT10
POT 5.0Kohm 3/4"""" RECT CERM MT

POT 5.0Kohm 3/4"""" RECT CERM MT

Supplier's Site
Trimmer Potentiometers - T18-5.0K-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
T18-5.0K-ND
Trimmer Potentiometers T18-5.0K-ND
5 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

5 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 7885000 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7885000
Trimmer Potentiometers 7885000
T18 Rectangular Multi-Turrn Trimmer 5K

T18 Rectangular Multi-Turrn Trimmer 5K

Supplier's Site
Trimmer Potentiometers - 7885000P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7885000P
Trimmer Potentiometers 7885000P
T18 Rectangular Multi-Turrn Trimmer 5K

T18 Rectangular Multi-Turrn Trimmer 5K

Supplier's Site
Trimmer Potentiometers - 1679910 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1679910
Trimmer Potentiometers 1679910
T18 Rectangular Multi-Turrn Trimmer 5K

T18 Rectangular Multi-Turrn Trimmer 5K

Supplier's Site
Trimmer Potentiometers - T18502KT10 - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
T18502KT10
Trimmer Potentiometers T18502KT10
TRIMMER 5K OHM 0.75W PC PIN SIDE

TRIMMER 5K OHM 0.75W PC PIN SIDE

Supplier's Site Datasheet
Trimmer Potentiometer, 5Kohm 18Turn Through Hole; Trimpot Type Vishay - 72M5960 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 5Kohm 18Turn Through Hole; Trimpot Type Vishay
72M5960
Trimmer Potentiometer, 5Kohm 18Turn Through Hole; Trimpot Type Vishay 72M5960
TRIMMER POTENTIOMETER, 5KOHM 18TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:18Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 5KOHM 18TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:18Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number T18502KT10 T18-5.0K-ND 7885000 7885000P T18502KT10 72M5960
Product Name POT 5.0K OHM 3/4"""" RECT CERM MT Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometer, 5Kohm 18Turn Through Hole; Trimpot Type Vishay
Technology / Construction Cermet Cermet Cermet Cermet
Resistance Range 5000 ohms 5000 ohms 5000 ohms
Mounting / Packaging ThroughHole ThroughHole; Pin ThroughHole; Through Hole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data