POT 500ohm 3/4"""" RECT CERM MT
T18 Rectangular Multi-Turrn Trimmer 500R
T18 Rectangular Multi-Turrn Trimmer 500R
T18 Rectangular Multi-Turrn Trimmer 500R
500 Ohms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment
500R 0.75W Cermet Trimmer Resistor, Linear, 250V, 10% Product overview: T18501KT10 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 250V, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T18501KT10 can be used for catalog matching and distributor lookup.
TRIMMER, POTENTIOMETER, 500 OHM 18TURN THRU HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:500ohm; Potentiometer Mounting:Through Hole; No. of Turns:18Turns; Power Rating:750mW RoHS Compliant: Yes
TRIMMER, 18 TURN 500R; Track Resistance:500ohm; No. of Turns:18Turns; Potentiometer Mounting:Through Hole; Product Range:T18 Series; Power Rating:750mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes
| ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors |
| Product Number | T18501KT10 | 7884990 | 7884990P | T18-500-ND | 80-T18501KT10 | 70M6675 | 26M4525 |
| Product Name | POT 500 OHM 3/4"""" RECT CERM MT | Trimmer Potentiometers | Trimmer Potentiometers | Trimmer Potentiometers | 0.75W 250V Resistor | Trimmer, Potentiometer, 500 Ohm 18Turn Thru Hole; Trimpot Type Vishay | Trimmer, 18 Turn 500R; Track Resistance Vishay |
| Technology / Construction | Cermet | Cermet | CERMET | Cermet | |||
| Resistance Range | 500 ohms | 500 ohms | 500 ohms | 500 ohms | |||
| Mounting / Packaging | ThroughHole; Pin | ThroughHole | ThroughHole | ThroughHole | |||
| Configuration | Multiturn | Multiturn | Single Resistor | Single Resistor | |||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS |