Vishay Precision Group Trimmer Potentiometers T18253KT10

Description
Trimmer Potentiometer Turn
Request a Quote Datasheet
Description
Trimmer Potentiometer Turn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 716-T18253KT10-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-T18253KT10-ND
Trimmer Potentiometers 716-T18253KT10-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Trimmer Potentiometer, 25Kohm 18Turn Through Hole; Trimpot Type Vishay - 70M6666 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 25Kohm 18Turn Through Hole; Trimpot Type Vishay
70M6666
Trimmer Potentiometer, 25Kohm 18Turn Through Hole; Trimpot Type Vishay 70M6666
TRIMMER POTENTIOMETER, 25KOHM 18TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:25kohm; Potentiometer Mounting:Through Hole; No. of Turns:18Turns; Power Rating:500mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 25KOHM 18TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:25kohm; Potentiometer Mounting:Through Hole; No. of Turns:18Turns; Power Rating:500mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 716-T18253KT10-ND 70M6666
Product Name Trimmer Potentiometers Trimmer Potentiometer, 25Kohm 18Turn Through Hole; Trimpot Type Vishay
Potentiometer Type Standard Potentiometer; Trimmer
Configuration Single Resistor
Technology / Construction Cermet
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Through-Hole Resistors - 1-1622512-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 523 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers