Vishay Precision Group POT 200K OHM 3/4"""" RECT CERM MT T18204KT10

Description
POT 200Kohm 3/4"""" RECT CERM MT
Request a Quote Datasheet
Description
POT 200Kohm 3/4"""" RECT CERM MT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
POT 200K OHM 3/4
Anaheim, CA, United States
POT 200K OHM 3/4"""" RECT CERM MT
T18204KT10
POT 200K OHM 3/4"""" RECT CERM MT T18204KT10
POT 200Kohm 3/4"""" RECT CERM MT

POT 200Kohm 3/4"""" RECT CERM MT

Supplier's Site
Trimmer Potentiometers - T18-200K-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
T18-200K-ND
Trimmer Potentiometers T18-200K-ND
200 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

200 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 200Kohm 18Turn Through Hole; Trimpot Type Vishay - 70M6656 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 200Kohm 18Turn Through Hole; Trimpot Type Vishay
70M6656
Trimmer Potentiometer, 200Kohm 18Turn Through Hole; Trimpot Type Vishay 70M6656
TRIMMER POTENTIOMETER, 200KOHM 18TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:200kohm; Potentiometer Mounting:Through Hole; No. of Turns:18Turns; Qualification:- RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 200KOHM 18TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:200kohm; Potentiometer Mounting:Through Hole; No. of Turns:18Turns; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number T18204KT10 T18-200K-ND 70M6656
Product Name POT 200K OHM 3/4"""" RECT CERM MT Trimmer Potentiometers Trimmer Potentiometer, 200Kohm 18Turn Through Hole; Trimpot Type Vishay
Technology / Construction Cermet Cermet Cermet
Resistance Range 200000 ohms
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details