200R 0.5W Cermet Trimmer Resistor, Linear, 15 Turns, 250V Product overview: T18201KT10 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 250V, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T18201KT10 can be used for catalog matching and distributor lookup.
200 Ohms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment
POT 200ohm 3/4"""" RECT CERM MT
TRIMMER, 18 TURN 200R; Track Resistance:200ohm; No. of Turns:18Turns; Potentiometer Mounting:Through Hole; Product Range:T18 Series; Power Rating:750mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 80-T18201KT10 | T18-200-ND | T18201KT10 | 34M8884 |
| Product Name | 0.5W 250V Resistor | Trimmer Potentiometers | POT 200 OHM 3/4"""" RECT CERM MT | Trimmer, 18 Turn 200R; Track Resistance Vishay |
| Technology / Construction | CERMET | Cermet | Cermet | |
| Resistance Range | 200 ohms | 200 ohms | 200 ohms | |
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % | |
| Operating DC Voltage | 250 volts | |||
| Operating AC Voltage | 250 volts |