Vishay Precision Group Through-Hole 250V 500mW Resistor T18105KT10

Description
1MΩ Cermet Trimmer Resistor, 250V, 500mW, 15 Turns, Through Hole Product overview: T18105KT10 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 250V, 500mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 250V, 500mW, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T18105KT10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1MΩ Cermet Trimmer Resistor, 250V, 500mW, 15 Turns, Through Hole Product overview: T18105KT10 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 250V, 500mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 250V, 500mW, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T18105KT10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 250V 500mW Resistor - 80-T18105KT10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 250V 500mW Resistor
80-T18105KT10
Through-Hole 250V 500mW Resistor 80-T18105KT10
1MΩ Cermet Trimmer Resistor, 250V, 500mW, 15 Turns, Through Hole Product overview: T18105KT10 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 250V, 500mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 250V, 500mW, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T18105KT10 can be used for catalog matching and distributor lookup.

1MΩ Cermet Trimmer Resistor, 250V, 500mW, 15 Turns, Through Hole Product overview: T18105KT10 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 250V, 500mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 250V, 500mW, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-T18105KT10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 716-T18105KT10-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-T18105KT10-ND
Trimmer Potentiometers 716-T18105KT10-ND
1 MOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

1 MOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment

Buy Now Datasheet
POT 1.0M OHM 3/4
Anaheim, CA, United States
POT 1.0M OHM 3/4"""" RECT CERM MT
T18105KT10
POT 1.0M OHM 3/4"""" RECT CERM MT T18105KT10
POT 1.0Mohm 3/4"""" RECT CERM MT

POT 1.0Mohm 3/4"""" RECT CERM MT

Supplier's Site
Trimmer, Potentiometer, 1Mohm 18Turn Thru Hole; Trimpot Type Vishay - 70M6648 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer, 1Mohm 18Turn Thru Hole; Trimpot Type Vishay
70M6648
Trimmer, Potentiometer, 1Mohm 18Turn Thru Hole; Trimpot Type Vishay 70M6648
TRIMMER, POTENTIOMETER, 1MOHM 18TURN THRU HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:1Mohm; Potentiometer Mounting:Through Hole; No. of Turns:18Turns; Power Rating:750mW RoHS Compliant: Yes

TRIMMER, POTENTIOMETER, 1MOHM 18TURN THRU HOLE; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:1Mohm; Potentiometer Mounting:Through Hole; No. of Turns:18Turns; Power Rating:750mW RoHS Compliant: Yes

Supplier's Site
Trimmer, 18 Turn 1M; Track Resistance Vishay - 26M4518 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 18 Turn 1M; Track Resistance Vishay
26M4518
Trimmer, 18 Turn 1M; Track Resistance Vishay 26M4518
TRIMMER, 18 TURN 1M; Track Resistance:1Mohm; No. of Turns:18Turns; Potentiometer Mounting:Through Hole; Product Range:T18 Series; Power Rating:750mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

TRIMMER, 18 TURN 1M; Track Resistance:1Mohm; No. of Turns:18Turns; Potentiometer Mounting:Through Hole; Product Range:T18 Series; Power Rating:750mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 80-T18105KT10 716-T18105KT10-ND T18105KT10 70M6648 26M4518
Product Name Through-Hole 250V 500mW Resistor Trimmer Potentiometers POT 1.0M OHM 3/4"""" RECT CERM MT Trimmer, Potentiometer, 1Mohm 18Turn Thru Hole; Trimpot Type Vishay Trimmer, 18 Turn 1M; Track Resistance Vishay
Technology / Construction CERMET Cermet Cermet Cermet
Tolerance 10 +/- % 10 +/- % 10 +/- %
Operating DC Voltage 250 volts
Operating AC Voltage 250 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details