100 Ohms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15 Turn Side Adjustment
POT 100ohm 3/4"""" RECT CERM MT
TRIMMER, POT, 100R, 18TURN, THD; Track Resistance:100ohm; No. of Turns:18Turns; Potentiometer Mounting:Through Hole; Product Range:T18 Series; Power Rating:750mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes
The T18 trimmer is a 3⁄4" rectangular multi-turn cermet trimmer. Resistance Tolerance: 10%.
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | T18-100-ND | T18101KT10 | 26M4520 | 70218755 |
| Product Name | Trimmer Potentiometers | POT 100 OHM 3/4"""" RECT CERM MT | Trimmer, Pot, 100R, 18Turn, Thd; Track Resistance Vishay | Trimmer;Cermet;Rest 100 Ohms;PCB;18 Turns;Linear;Pwr-Rtg 0.5W;Shaft Dia 2.5mm |
| Technology / Construction | Cermet | Cermet | Cermet | |
| Mounting / Packaging | ThroughHole | ThroughHole | PCB | |
| Potentiometer Type | Standard Potentiometer; Trimmer | Trimmer | ||
| Resistance Range | 100 ohms | 100 ohms | 100 ohms | |
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % |