Vishay Intertechnology, Inc. Tantalum Capacitors T16D687K050EZSS

Description
680µF Hermetically Sealed Tantalum Capacitors 50V Axial, Can 700mOhm @ 120Hz
Request a Quote Datasheet
Description
680µF Hermetically Sealed Tantalum Capacitors 50V Axial, Can 700mOhm @ 120Hz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1129-1011-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
1129-1011-ND
Tantalum Capacitors 1129-1011-ND
680µF Hermetically Sealed Tantalum Capacitors 50V Axial, Can 700mOhm @ 120Hz

680µF Hermetically Sealed Tantalum Capacitors 50V Axial, Can 700mOhm @ 120Hz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T16D687K050EZSS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T16D687K050EZSS
Capacitors - Tantalum Capacitors T16D687K050EZSS
CAP TANT 680UF 10% 50V AXIAL

CAP TANT 680UF 10% 50V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 1129-1011-ND T16D687K050EZSS
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum
Capacitance Range 680 microF 680 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial, Can
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0505J1500220JQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Tantalum Capacitors - TAC826K010P07-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
3 suppliers