Vishay Intertechnology, Inc. Tantalum Capacitors T16D567K060EZSS

Description
560µF Hermetically Sealed Tantalum Capacitors 60V Axial, Can 800mOhm @ 120Hz
Request a Quote Datasheet
Description
560µF Hermetically Sealed Tantalum Capacitors 60V Axial, Can 800mOhm @ 120Hz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1129-1010-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
1129-1010-ND
Tantalum Capacitors 1129-1010-ND
560µF Hermetically Sealed Tantalum Capacitors 60V Axial, Can 800mOhm @ 120Hz

560µF Hermetically Sealed Tantalum Capacitors 60V Axial, Can 800mOhm @ 120Hz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T16D567K060EZSS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T16D567K060EZSS
Capacitors - Tantalum Capacitors T16D567K060EZSS
CAP TANT 560UF 10% 60V AXIAL

CAP TANT 560UF 10% 60V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 1129-1010-ND T16D567K060EZSS
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum
Capacitance Range 560 microF 560 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial, Can
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Aluminum Electrolytic - 101C154U030DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525002P40HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details