Vishay Intertechnology, Inc. 470uF 75V 0.9 Ohm Capacitor T16D477K075EZSS

Description
Cap Tant Wet 470uF 75V 10% (10.32 X 28.6mm) Axial 0.9 Ohm 125°C Bulk Product overview: T16D477K075EZSS from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 75V, 0.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 75V, 0.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T16D477K075EZSS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Wet 470uF 75V 10% (10.32 X 28.6mm) Axial 0.9 Ohm 125°C Bulk Product overview: T16D477K075EZSS from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 75V, 0.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 75V, 0.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T16D477K075EZSS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
470uF 75V 0.9 Ohm Capacitor
59-T16D477K075EZSS
470uF 75V 0.9 Ohm Capacitor 59-T16D477K075EZSS
Cap Tant Wet 470uF 75V 10% (10.32 X 28.6mm) Axial 0.9 Ohm 125°C Bulk Product overview: T16D477K075EZSS from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 75V, 0.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 75V, 0.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T16D477K075EZSS can be used for catalog matching and distributor lookup.

Cap Tant Wet 470uF 75V 10% (10.32 X 28.6mm) Axial 0.9 Ohm 125°C Bulk Product overview: T16D477K075EZSS from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 75V, 0.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 75V, 0.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T16D477K075EZSS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 1129-1013-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
1129-1013-ND
Tantalum Capacitors 1129-1013-ND
470µF Hermetically Sealed Tantalum Capacitors 75V Axial, Can 900mOhm @ 120Hz

470µF Hermetically Sealed Tantalum Capacitors 75V Axial, Can 900mOhm @ 120Hz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T16D477K075EZSS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T16D477K075EZSS
Capacitors - Tantalum Capacitors T16D477K075EZSS
CAP TANT 470UF 10% 75V AXIAL

CAP TANT 470UF 10% 75V AXIAL

Supplier's Site
Tantalum Capacitors - T16D477K075EZSS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T16D477K075EZSS
Tantalum Capacitors T16D477K075EZSS
CAP TANT 470UF 10% 75V AXIAL

CAP TANT 470UF 10% 75V AXIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 59-T16D477K075EZSS 1129-1013-ND T16D477K075EZSS T16D477K075EZSS
Product Name 470uF 75V 0.9 Ohm Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Capacitance Range 470 microF 470 microF 470 microF 470 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1212-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details