Vishay Precision Group 82uF 125V Capacitor T16C826M125EZSS

Description
Tantalum Capacitors - Wet 82uF 20% 125V C Case Product overview: T16C826M125EZSS from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82uF, 125V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 82uF, 125V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T16C826M125EZSS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tantalum Capacitors - Wet 82uF 20% 125V C Case Product overview: T16C826M125EZSS from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82uF, 125V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 82uF, 125V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T16C826M125EZSS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
82uF 125V Capacitor
59-T16C826M125EZSS
82uF 125V Capacitor 59-T16C826M125EZSS
Tantalum Capacitors - Wet 82uF 20% 125V C Case Product overview: T16C826M125EZSS from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82uF, 125V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 82uF, 125V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T16C826M125EZSS can be used for catalog matching and distributor lookup.

Tantalum Capacitors - Wet 82uF 20% 125V C Case Product overview: T16C826M125EZSS from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82uF, 125V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 82uF, 125V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T16C826M125EZSS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - T16C826M125EZSS - 1097705-T16C826M125EZSS - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - T16C826M125EZSS
1097705-T16C826M125EZSS
Tantalum Capacitors - T16C826M125EZSS 1097705-T16C826M125EZSS
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1097705-T16C826M125E ZSS Termination: Axial Voltage Rating: 125 V Length: 9.52 mm Voltage: 125 V Mounting: SMD (SMT) Capacitance: 82 µF Tolerance: 20 % Leakage Current: 25 µA ESR (Equivalent Series Resistance): 1.8 Ω Dielectric Material: Tantalum Diameter: 19.46 mm Categories: Tantalum Capacitors Case / Package: C Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 125 V REACH SVHC: Unknown Lead Diameter: 640 µm

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1097705-T16C826M125EZSS
Termination: Axial
Voltage Rating: 125 V
Length: 9.52 mm
Voltage: 125 V
Mounting: SMD (SMT)
Capacitance: 82 µF
Tolerance: 20 %
Leakage Current: 25 µA
ESR (Equivalent Series Resistance): 1.8 Ω
Dielectric Material: Tantalum
Diameter: 19.46 mm
Categories: Tantalum Capacitors
Case / Package: C
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 125 V
REACH SVHC: Unknown
Lead Diameter: 640 µm

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 59-T16C826M125EZSS 1097705-T16C826M125EZSS
Product Name 82uF 125V Capacitor Tantalum Capacitors - T16C826M125EZSS
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 82 microF 82 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Aluminum Electrolytic - 101C134U010EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers