Vishay Intertechnology, Inc. Tantalum Capacitors T16C826K125CZSS

Description
82µF Hermetically Sealed Tantalum Capacitors 125V Axial, Can 1.8Ohm @ 120Hz
Request a Quote Datasheet
Description
82µF Hermetically Sealed Tantalum Capacitors 125V Axial, Can 1.8Ohm @ 120Hz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-2133-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2133-ND
Tantalum Capacitors 718-2133-ND
82µF Hermetically Sealed Tantalum Capacitors 125V Axial, Can 1.8Ohm @ 120Hz

82µF Hermetically Sealed Tantalum Capacitors 125V Axial, Can 1.8Ohm @ 120Hz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T16C826K125CZSS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T16C826K125CZSS
Capacitors - Tantalum Capacitors T16C826K125CZSS
CAP TANT 82UF 10% 125V AXIAL

CAP TANT 82UF 10% 125V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 718-2133-ND T16C826K125CZSS
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum
Capacitance Range 82 microF 82 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial, Can
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TAC106K006P02-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
Tantalum Capacitors - 1814544 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details