CAP TANT 220UF 10% 50V AXIAL Product overview: T16B227K050EZSS from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220UF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T16B227K050EZSS can be used for catalog matching and distributor lookup.
220µF Hermetically Sealed Tantalum Capacitors 50V Axial, Can 900mOhm @ 120Hz
CAP TANT 220UF 10% 50V AXIAL
CAP TANT 220UF 10% 50V AXIAL
CAP TANT 220UF 10% 50V AXIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-T16B227K050EZSS | 1129-1005-ND | T16B227K050EZSS | T16B227K050EZSS | T16B227K050EZSS |
| Product Name | 220UF 50V Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Through Hole | Leaded Capacitor | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF |
| WVDC | 50 volts | 50 volts | 50 volts | ||
| WVAC | 50 volts | 50 volts |