Vishay Intertechnology, Inc. Tantalum Capacitors T16B117K075EZSS

Description
110µF Hermetically Sealed Tantalum Capacitors 75V Axial, Can 1.3Ohm @ 120Hz
Request a Quote Datasheet
Description
110µF Hermetically Sealed Tantalum Capacitors 75V Axial, Can 1.3Ohm @ 120Hz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1129-1000-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
1129-1000-ND
Tantalum Capacitors 1129-1000-ND
110µF Hermetically Sealed Tantalum Capacitors 75V Axial, Can 1.3Ohm @ 120Hz

110µF Hermetically Sealed Tantalum Capacitors 75V Axial, Can 1.3Ohm @ 120Hz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T16B117K075EZSS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T16B117K075EZSS
Capacitors - Tantalum Capacitors T16B117K075EZSS
CAP TANT 110UF 10% 75V AXIAL

CAP TANT 110UF 10% 75V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 1129-1000-ND T16B117K075EZSS
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum
Capacitance Range 110 microF 110 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial, Can
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Tantalum Capacitors - 1814538 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Tantalum Capacitors - TAS155K075P1C - 936105-TAS155K075P1C - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Mounting Style Through Hole
View Details