Vishay Intertechnology, Inc. Tantalum Capacitors T16A336K075CZSS

Description
33µF Hermetically Sealed Tantalum Capacitors 75V Axial, Can 2.5Ohm @ 120Hz
Request a Quote Datasheet
Description
33µF Hermetically Sealed Tantalum Capacitors 75V Axial, Can 2.5Ohm @ 120Hz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1129-1020-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
1129-1020-ND
Tantalum Capacitors 1129-1020-ND
33µF Hermetically Sealed Tantalum Capacitors 75V Axial, Can 2.5Ohm @ 120Hz

33µF Hermetically Sealed Tantalum Capacitors 75V Axial, Can 2.5Ohm @ 120Hz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T16A336K075CZSS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T16A336K075CZSS
Capacitors - Tantalum Capacitors T16A336K075CZSS
CAP TANT 33UF 10% 75V T/H

CAP TANT 33UF 10% 75V T/H

Supplier's Site
Tantalum Capacitors - T16A336K075CZSS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T16A336K075CZSS
Tantalum Capacitors T16A336K075CZSS
CAP TANT 33UF 10% 75V T/H

CAP TANT 33UF 10% 75V T/H

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1129-1020-ND T16A336K075CZSS T16A336K075CZSS
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial, Can
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Tantalum Capacitors - 1814533 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C114U010AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details