DIODE, TVS, 1.5KW, 51V, BIDIRECT
DIODE, TVS, 1.5KW, 51V, BIDIRECT
DIODE, TVS, 1.5KW, 51V, BIDIRECT
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-T15B51CAHM3/ITR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SMB; DO-214AA, SMB |
| Peak Pulse Power | 1500 watts |
| VC | 70.1 volts |