TVS DIODE 40.2VWM 64.8V DO214AA
TVS DIODE 40.2VWM 64.8V DO214AA
TVS DIODE 40.2VWM 64.8V DO214AA
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-T15B47AHM3/ICT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SMB; DO-214AA, SMB |
| Peak Pulse Power | 1500 watts |
| VC | 64.8 volts |