TVS DIODE 40.2VWM 64.8V DO214AA
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 2796501 | 112-T15B47AHM3/HTR-ND |
| Product Name | TVS Diodes | TVS Diodes |
| Configuration | Single | Single |
| Direction | Unidirectional | |
| RoHS Compliant | RoHS | |
| Package | SMB; DO-214AA (SMB) | SMB; DO-214AA, SMB |
| Pin Count | 2 |